Yageo USA Chip Resistor - Surface Mount RT0603DRD07453RL

Description
453 Ohms ±0.5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film
Request a Quote Datasheet
Description
453 Ohms ±0.5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - RT0603DRD07453RL-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RT0603DRD07453RL-ND
Chip Resistor - Surface Mount RT0603DRD07453RL-ND
453 Ohms ±0.5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

453 Ohms ±0.5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
RES 453 OHM 1/10W .5% SMD 0603 - RT0603DRD07453RL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 453 OHM 1/10W .5% SMD 0603
RT0603DRD07453RL
RES 453 OHM 1/10W .5% SMD 0603 RT0603DRD07453RL
RES 453ohm 1/10W .5% SMD 0603

RES 453ohm 1/10W .5% SMD 0603

Supplier's Site
Resistors - Chip Resistor - Surface Mount - RT0603DRD07453RL - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
RT0603DRD07453RL
Resistors - Chip Resistor - Surface Mount RT0603DRD07453RL
RES SMD 453 OHM 0.5% 1/10W 0603

RES SMD 453 OHM 0.5% 1/10W 0603

Supplier's Site
Res, 453R, 0.5%, 0.1W, Thin Film, 0603; Resistance Yageo - 59AK2434 - Newark, An Avnet Company
Chicago, IL, United States
Res, 453R, 0.5%, 0.1W, Thin Film, 0603; Resistance Yageo
59AK2434
Res, 453R, 0.5%, 0.1W, Thin Film, 0603; Resistance Yageo 59AK2434
RES, 453R, 0.5%, 0.1W, THIN FILM, 0603; Resistance:453ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

RES, 453R, 0.5%, 0.1W, THIN FILM, 0603; Resistance:453ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 453R, 0.5%, 0.1W, Thin Film, 0603; Resistance Yageo - 59AK2435 - Newark, An Avnet Company
Chicago, IL, United States
Res, 453R, 0.5%, 0.1W, Thin Film, 0603; Resistance Yageo
59AK2435
Res, 453R, 0.5%, 0.1W, Thin Film, 0603; Resistance Yageo 59AK2435
RES, 453R, 0.5%, 0.1W, THIN FILM, 0603; Resistance:453ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

RES, 453R, 0.5%, 0.1W, THIN FILM, 0603; Resistance:453ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number RT0603DRD07453RL-ND RT0603DRD07453RL RT0603DRD07453RL 59AK2434
Product Name Chip Resistor - Surface Mount RES 453 OHM 1/10W .5% SMD 0603 Resistors - Chip Resistor - Surface Mount Res, 453R, 0.5%, 0.1W, Thin Film, 0603; Resistance Yageo
Configuration Single Resistor Single Resistor
Category / Application General Use Precision Resistor
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0603; 0603 Surface Mount Technology (SMT / SMD); 0603 0603; 0603 (1608 Metric) 0603; 0603 [1608 Metric]
Resistance Range 453 ohms 453 ohms 453 ohms 453 ohms
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details