Yageo USA Chip Resistor - Surface Mount RT0603DRD07430RL

Description
430 Ohms ±0.5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film
Request a Quote Datasheet
Description
430 Ohms ±0.5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 311-430DTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
311-430DTR-ND
Chip Resistor - Surface Mount 311-430DTR-ND
430 Ohms ±0.5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

430 Ohms ±0.5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
RES 430 OHM 1/10W .5% 0603 SMD - RT0603DRD07430RL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 430 OHM 1/10W .5% 0603 SMD
RT0603DRD07430RL
RES 430 OHM 1/10W .5% 0603 SMD RT0603DRD07430RL
RES 430ohm 1/10W .5% 0603 SMD

RES 430ohm 1/10W .5% 0603 SMD

Supplier's Site
Resistors - Chip Resistor - Surface Mount - RT0603DRD07430RL - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Resistors - Chip Resistor - Surface Mount
RT0603DRD07430RL
Resistors - Chip Resistor - Surface Mount RT0603DRD07430RL
RES SMD 430 OHM 0.5% 1/10W 0603

RES SMD 430 OHM 0.5% 1/10W 0603

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Shenzhen Shengyu Electronics Technology Limited
Product Category Resistors Resistors Resistors
Product Number 311-430DTR-ND RT0603DRD07430RL RT0603DRD07430RL
Product Name Chip Resistor - Surface Mount RES 430 OHM 1/10W .5% 0603 SMD Resistors - Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0603; 0603 Surface Mount Technology (SMT / SMD); 0603 0603; 0603 (1608 Metric)
Resistance Range 430 ohms 430 ohms 430 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Surface Mount Resistors - 2573324 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512
Resistance Range 3.9 ohms
View Details
Shunt Resistor - Aerospace Rated, Two Terminal Surface Mount - SMP-PW - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details