Yageo USA Chip Resistor - Surface Mount RT0603DRD073KL

Description
3 kOhms ±0.5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film
Request a Quote Datasheet
Description
3 kOhms ±0.5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 311-3.0KDDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
311-3.0KDDKR-ND
Chip Resistor - Surface Mount 311-3.0KDDKR-ND
3 kOhms ±0.5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

3 kOhms ±0.5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 311-3.0KDTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
311-3.0KDTR-ND
Chip Resistor - Surface Mount 311-3.0KDTR-ND
3 kOhms ±0.5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

3 kOhms ±0.5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 311-3.0KDCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
311-3.0KDCT-ND
Chip Resistor - Surface Mount 311-3.0KDCT-ND
3 kOhms ±0.5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

3 kOhms ±0.5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
RES 3.0K OHM 1/10W .5% 0603 SMD 3k 0.1W 1/10W Thin Film - ¦25ppm/¦C ¦0.5% 0603 (1608 Metric) 0.063
Anaheim, CA, United States
RES 3.0K OHM 1/10W .5% 0603 SMD 3k 0.1W 1/10W Thin Film - ¦25ppm/¦C ¦0.5% 0603 (1608 Metric) 0.063"" L x 0.031"" W (1.60mm x 0.80mm) 0.022"" (0.55mm) 2 Digi-Reel«
RT0603DRD073KL
RES 3.0K OHM 1/10W .5% 0603 SMD 3k 0.1W 1/10W Thin Film - ¦25ppm/¦C ¦0.5% 0603 (1608 Metric) 0.063"" L x 0.031"" W (1.60mm x 0.80mm) 0.022"" (0.55mm) 2 Digi-Reel« RT0603DRD073KL
RES 3.0Kohm 1/10W .5% 0603 SMD 3k 0.1W 1/10W Thin Film - ¦25ppm/¦C ¦0.5% 0603 (1608 Metric) 0.063"" L x 0.031"" W (1.60mm x 0.80mm) 0.022"" (0.55mm) 2 Digi-Reel«

RES 3.0Kohm 1/10W .5% 0603 SMD 3k 0.1W 1/10W Thin Film - ¦25ppm/¦C ¦0.5% 0603 (1608 Metric) 0.063"" L x 0.031"" W (1.60mm x 0.80mm) 0.022"" (0.55mm) 2 Digi-Reel«

Supplier's Site
Res, 3K, 0.5%, 0.1W, Thin Film, 0603; Resistance Yageo - 59AK2429 - Newark, An Avnet Company
Chicago, IL, United States
Res, 3K, 0.5%, 0.1W, Thin Film, 0603; Resistance Yageo
59AK2429
Res, 3K, 0.5%, 0.1W, Thin Film, 0603; Resistance Yageo 59AK2429
RES, 3K, 0.5%, 0.1W, THIN FILM, 0603; Resistance:3kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

RES, 3K, 0.5%, 0.1W, THIN FILM, 0603; Resistance:3kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

Supplier's Site
Res, 3K, 0.5%, 0.1W, Thin Film, 0603 Rohs Compliant Yageo - 46AK5814 - Newark, An Avnet Company
Chicago, IL, United States
Res, 3K, 0.5%, 0.1W, Thin Film, 0603 Rohs Compliant Yageo
46AK5814
Res, 3K, 0.5%, 0.1W, Thin Film, 0603 Rohs Compliant Yageo 46AK5814
RES, 3K, 0.5%, 0.1W, THIN FILM, 0603 ROHS COMPLIANT: YES

RES, 3K, 0.5%, 0.1W, THIN FILM, 0603 ROHS COMPLIANT: YES

Supplier's Site
Chip Resistor - Surface Mount - RT0603DRD073KL - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
RT0603DRD073KL
Chip Resistor - Surface Mount RT0603DRD073KL
RES SMD 3K OHM 0.5% 1/10W 0603

RES SMD 3K OHM 0.5% 1/10W 0603

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Resistors Chip Resistors
Product Number 311-3.0KDDKR-ND RT0603DRD073KL 59AK2429 46AK5814 RT0603DRD073KL
Product Name Chip Resistor - Surface Mount RES 3.0K OHM 1/10W .5% 0603 SMD 3k 0.1W 1/10W Thin Film - ¦25ppm/¦C ¦0.5% 0603 (1608 Metric) 0.063"" L x 0.031"" W (1.60mm x 0.80mm) 0.022"" (0.55mm) 2 Digi-Reel« Res, 3K, 0.5%, 0.1W, Thin Film, 0603; Resistance Yageo Res, 3K, 0.5%, 0.1W, Thin Film, 0603 Rohs Compliant Yageo Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor Single Resistor
Category / Application General Use Precision Resistor
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0603; 0603 Surface Mount Technology (SMT / SMD); 0603 0603; 0603 [1608 Metric] 0603
Tolerance 0.5000 +/- % 0.5000 +/- % 0.5000 +/- % 0.5000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-2176156-5 - TE Connectivity
Specs
Technology / Construction Metal Foil
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 0.0110 ohms
View Details
3 suppliers
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details