3.74 kOhms ±0.5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film
RES 3.74Kohm 1/10W .5% SMD 0603
RES SMD 3.74KOHM 0.5% 1/10W 0603
RES SMD 3.74KOHM 0.5% 1/10W 0603
| DigiKey | ASAP Semiconductor LLC | Acme Chip Technology Co., Limited | Utmel Electronic Limited | |
|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors |
| Product Number | RT0603DRD073K74L-ND | RT0603DRD073K74L | RT0603DRD073K74L | 898-RT0603DRD073K74L |
| Product Name | Chip Resistor - Surface Mount | RES 3.74K OHM 1/10W .5% SMD 0603 | Resistors - Chip Resistor - Surface Mount | RES SMD 3.74KOHM 0.5% 1/10W 0603 |
| Configuration | Single Resistor | Single Resistor | ||
| Category / Application | General Use | |||
| Technology / Construction | Thin Film (Chip) | Thin Film (Chip) | Thin Film (Chip); Thin Film | |
| Mounting / Packaging | 0603; 0603 | Surface Mount Technology (SMT / SMD); 0603 | 0603; 0603 (1608 Metric) | Surface Mount Technology (SMT / SMD); SURFACE MOUNT |
| Tolerance | 0.5000 +/- % | 0.5000 +/- % | 0.5000 +/- % | 0.5000 +/- % |