Yageo USA RES 3.4K OHM 1/10W .5% 0603 SMD RT0603DRD073K4L

Description
RES 3.4Kohm 1/10W .5% 0603 SMD
Request a Quote Datasheet
Description
RES 3.4Kohm 1/10W .5% 0603 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 3.4K OHM 1/10W .5% 0603 SMD - RT0603DRD073K4L - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3.4K OHM 1/10W .5% 0603 SMD
RT0603DRD073K4L
RES 3.4K OHM 1/10W .5% 0603 SMD RT0603DRD073K4L
RES 3.4Kohm 1/10W .5% 0603 SMD

RES 3.4Kohm 1/10W .5% 0603 SMD

Supplier's Site
Chip Resistor - Surface Mount - 311-3.4KDCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
311-3.4KDCT-ND
Chip Resistor - Surface Mount 311-3.4KDCT-ND
3.4 kOhms ±0.5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

3.4 kOhms ±0.5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 311-3.4KDDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
311-3.4KDDKR-ND
Chip Resistor - Surface Mount 311-3.4KDDKR-ND
3.4 kOhms ±0.5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

3.4 kOhms ±0.5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 311-3.4KDTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
311-3.4KDTR-ND
Chip Resistor - Surface Mount 311-3.4KDTR-ND
3.4 kOhms ±0.5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

3.4 kOhms ±0.5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - RT0603DRD073K4L - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
RT0603DRD073K4L
Chip Resistor - Surface Mount RT0603DRD073K4L
RES SMD 3.4K OHM 0.5% 1/10W 0603

RES SMD 3.4K OHM 0.5% 1/10W 0603

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey ODG (Origin Data Global)
Product Category Resistors Resistors Chip Resistors
Product Number RT0603DRD073K4L 311-3.4KDCT-ND RT0603DRD073K4L
Product Name RES 3.4K OHM 1/10W .5% 0603 SMD Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603 0603; 0603
Resistance Range 3400 ohms 3400 ohms
Tolerance 0.5000 +/- % 0.5000 +/- % 0.5000 +/- %
Power Rating 10 watts 0.1000 watts 0.1000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data