Yageo USA Chip Resistor - Surface Mount RT0603DRD073K3L

Description
3.3 kOhms ±0.5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film
Request a Quote Datasheet
Description
3.3 kOhms ±0.5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 311-2366-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
311-2366-2-ND
Chip Resistor - Surface Mount 311-2366-2-ND
3.3 kOhms ±0.5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

3.3 kOhms ±0.5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 311-2366-6-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
311-2366-6-ND
Chip Resistor - Surface Mount 311-2366-6-ND
3.3 kOhms ±0.5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

3.3 kOhms ±0.5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 311-2366-1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
311-2366-1-ND
Chip Resistor - Surface Mount 311-2366-1-ND
3.3 kOhms ±0.5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

3.3 kOhms ±0.5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
RES 3.30K OHM 1/10W .5% SMD 0603 - RT0603DRD073K3L - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3.30K OHM 1/10W .5% SMD 0603
RT0603DRD073K3L
RES 3.30K OHM 1/10W .5% SMD 0603 RT0603DRD073K3L
RES 3.30Kohm 1/10W .5% SMD 0603

RES 3.30Kohm 1/10W .5% SMD 0603

Supplier's Site
Chip Resistor - Surface Mount - RT0603DRD073K3L - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
RT0603DRD073K3L
Chip Resistor - Surface Mount RT0603DRD073K3L
RES SMD 3.3K OHM 0.5% 1/10W 0603

RES SMD 3.3K OHM 0.5% 1/10W 0603

Supplier's Site Datasheet
Res, 3K3, 0.5%, 0.1W, Thin Film, 0603 Rohs Compliant Yageo - 46AK5815 - Newark, An Avnet Company
Chicago, IL, United States
Res, 3K3, 0.5%, 0.1W, Thin Film, 0603 Rohs Compliant Yageo
46AK5815
Res, 3K3, 0.5%, 0.1W, Thin Film, 0603 Rohs Compliant Yageo 46AK5815
RES, 3K3, 0.5%, 0.1W, THIN FILM, 0603 ROHS COMPLIANT: YES

RES, 3K3, 0.5%, 0.1W, THIN FILM, 0603 ROHS COMPLIANT: YES

Supplier's Site
Res, 3K3, 0.5%, 0.1W, Thin Film, 0603; Resistance Yageo - 59AK4554 - Newark, An Avnet Company
Chicago, IL, United States
Res, 3K3, 0.5%, 0.1W, Thin Film, 0603; Resistance Yageo
59AK4554
Res, 3K3, 0.5%, 0.1W, Thin Film, 0603; Resistance Yageo 59AK4554
RES, 3K3, 0.5%, 0.1W, THIN FILM, 0603; Resistance:3.3kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

RES, 3K3, 0.5%, 0.1W, THIN FILM, 0603; Resistance:3.3kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Chip Resistors Resistors Resistors
Product Number 311-2366-2-ND RT0603DRD073K3L RT0603DRD073K3L 46AK5815 59AK4554
Product Name Chip Resistor - Surface Mount RES 3.30K OHM 1/10W .5% SMD 0603 Chip Resistor - Surface Mount Res, 3K3, 0.5%, 0.1W, Thin Film, 0603 Rohs Compliant Yageo Res, 3K3, 0.5%, 0.1W, Thin Film, 0603; Resistance Yageo
Configuration Single Resistor Single Resistor Single Resistor
Category / Application General Use Precision Resistor
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0603; 0603 Surface Mount Technology (SMT / SMD); 0603 0603 0603; 0603 [1608 Metric]
Tolerance 0.5000 +/- % 0.5000 +/- % 0.5000 +/- % 0.5000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1614881-7 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 154000 ohms
View Details
3 suppliers
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Through Hole Resistors - 2019-CF1/4C201J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details