Yageo USA Chip Resistor - Surface Mount RT0603DRD07390KL

Description
RES SMD 390K OHM 0.5% 1/10W 0603
Request a Quote
Description
RES SMD 390K OHM 0.5% 1/10W 0603
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Yageo RT0603 resistor features a resistance value of 390 kΩ with a tolerance of ±0.5%. It is designed for high precision and high stability applications, making it suitable for use in converters, printing equipment, server boards, telecom, and consumer electronics. The resistor is constructed using a thin film process and has a power rating of 0.1 W (100 mW). It is RoHS compliant and halogen-free, contributing to environmentally friendly designs. The 0603 package size allows for efficient PCB space utilization. This component meets various reliability standards, including short time overload and solderability tests, ensuring durability in electronic applications.

Datasheet Summary
Powered by GS/AI

The Yageo RT0603 resistor features a resistance value of 390 kΩ with a tolerance of ±0.5%. It is designed for high precision and high stability applications, making it suitable for use in converters, printing equipment, server boards, telecom, and consumer electronics. The resistor is constructed using a thin film process and has a power rating of 0.1 W (100 mW). It is RoHS compliant and halogen-free, contributing to environmentally friendly designs. The 0603 package size allows for efficient PCB space utilization. This component meets various reliability standards, including short time overload and solderability tests, ensuring durability in electronic applications.

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 13-RT0603DRD07390KLDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT0603DRD07390KLDKR-ND
Chip Resistor - Surface Mount 13-RT0603DRD07390KLDKR-ND
RES SMD 390K OHM 0.5% 1/10W 0603

RES SMD 390K OHM 0.5% 1/10W 0603

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-RT0603DRD07390KLTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT0603DRD07390KLTR-ND
Chip Resistor - Surface Mount 13-RT0603DRD07390KLTR-ND
390 kOhms ±0.5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

390 kOhms ±0.5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-RT0603DRD07390KLCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT0603DRD07390KLCT-ND
Chip Resistor - Surface Mount 13-RT0603DRD07390KLCT-ND
RES SMD 390K OHM 0.5% 1/10W 0603

RES SMD 390K OHM 0.5% 1/10W 0603

Buy Now Datasheet
Res, 390K, 0.5%, 0.1W, Thin Film, 0603; Resistance Yageo - 58AK6328 - Newark, An Avnet Company
Chicago, IL, United States
Res, 390K, 0.5%, 0.1W, Thin Film, 0603; Resistance Yageo
58AK6328
Res, 390K, 0.5%, 0.1W, Thin Film, 0603; Resistance Yageo 58AK6328
RES, 390K, 0.5%, 0.1W, THIN FILM, 0603; Resistance:390kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

RES, 390K, 0.5%, 0.1W, THIN FILM, 0603; Resistance:390kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 390K, 0.5%, 0.1W, Thin Film, 0603; Resistance Yageo - 58AK3875 - Newark, An Avnet Company
Chicago, IL, United States
Res, 390K, 0.5%, 0.1W, Thin Film, 0603; Resistance Yageo
58AK3875
Res, 390K, 0.5%, 0.1W, Thin Film, 0603; Resistance Yageo 58AK3875
RES, 390K, 0.5%, 0.1W, THIN FILM, 0603; Resistance:390kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

RES, 390K, 0.5%, 0.1W, THIN FILM, 0603; Resistance:390kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Resistor - Surface Mount - RT0603DRD07390KL - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
RT0603DRD07390KL
Chip Resistor - Surface Mount RT0603DRD07390KL
RES SMD 390K OHM 0.5% 1/10W 0603

RES SMD 390K OHM 0.5% 1/10W 0603

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Chip Resistors
Product Number 13-RT0603DRD07390KLDKR-ND 58AK6328 RT0603DRD07390KL
Product Name Chip Resistor - Surface Mount Res, 390K, 0.5%, 0.1W, Thin Film, 0603; Resistance Yageo Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor
Category / Application General Use Precision Resistor
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0603; 0603 0603; 0603 [1608 Metric]
Tolerance 0.5000 +/- % 0.5000 +/- % 0.5000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details