37.4 kOhms ±0.5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film
37.4 kOhms ±0.5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film
37.4 kOhms ±0.5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film
RES 37.4Kohm 1/10W .5% 0603 SMD
RES SMD 37.4KOHM 0.5% 1/10W 0603
RES SMD 37.4KOHM 0.5% 1/10W 0603
| DigiKey | ASAP Semiconductor LLC | Acme Chip Technology Co., Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Chip Resistors |
| Product Number | 311-37.4KDTR-ND | RT0603DRD0737K4L | RT0603DRD0737K4L | RT0603DRD0737K4L |
| Product Name | Chip Resistor - Surface Mount | RES 37.4K OHM 1/10W .5% 0603 SMD | Resistors - Chip Resistor - Surface Mount | Chip Resistor - Surface Mount |
| Configuration | Single Resistor | |||
| Category / Application | General Use | |||
| Technology / Construction | Thin Film (Chip) | Thin Film (Chip) | Thin Film (Chip) | |
| Mounting / Packaging | 0603; 0603 | Surface Mount Technology (SMT / SMD); 0603 | 0603; 0603 (1608 Metric) | |
| Tolerance | 0.5000 +/- % | 0.5000 +/- % | 0.5000 +/- % | 0.5000 +/- % |