Yageo USA RES 36.0 OHM 1/10W .5% SMD 0603 RT0603DRD0736RL

Description
RES 36.0ohm 1/10W .5% SMD 0603
Request a Quote Datasheet
Description
RES 36.0ohm 1/10W .5% SMD 0603
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 36.0 OHM 1/10W .5% SMD 0603 - RT0603DRD0736RL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 36.0 OHM 1/10W .5% SMD 0603
RT0603DRD0736RL
RES 36.0 OHM 1/10W .5% SMD 0603 RT0603DRD0736RL
RES 36.0ohm 1/10W .5% SMD 0603

RES 36.0ohm 1/10W .5% SMD 0603

Supplier's Site
Chip Resistor - Surface Mount - 13-RT0603DRD0736RLTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT0603DRD0736RLTR-ND
Chip Resistor - Surface Mount 13-RT0603DRD0736RLTR-ND
36 Ohms ±0.5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

36 Ohms ±0.5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-RT0603DRD0736RLCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT0603DRD0736RLCT-ND
Chip Resistor - Surface Mount 13-RT0603DRD0736RLCT-ND
RES SMD 36 OHM 0.5% 1/10W 0603

RES SMD 36 OHM 0.5% 1/10W 0603

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-RT0603DRD0736RLDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT0603DRD0736RLDKR-ND
Chip Resistor - Surface Mount 13-RT0603DRD0736RLDKR-ND
RES SMD 36 OHM 0.5% 1/10W 0603

RES SMD 36 OHM 0.5% 1/10W 0603

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RT0603DRD0736RL 13-RT0603DRD0736RLTR-ND
Product Name RES 36.0 OHM 1/10W .5% SMD 0603 Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603 0603; 0603
Resistance Range 36 ohms 36 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 10 watts 0.1000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614354-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 562 ohms
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4C181J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details