Yageo USA Chip Resistor - Surface Mount RT0603DRD0735K7L

Description
35.7 kOhms ±0.5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film
Request a Quote Datasheet
Description
35.7 kOhms ±0.5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 311-2363-6-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
311-2363-6-ND
Chip Resistor - Surface Mount 311-2363-6-ND
35.7 kOhms ±0.5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

35.7 kOhms ±0.5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 311-2363-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
311-2363-2-ND
Chip Resistor - Surface Mount 311-2363-2-ND
35.7 kOhms ±0.5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

35.7 kOhms ±0.5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 311-2363-1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
311-2363-1-ND
Chip Resistor - Surface Mount 311-2363-1-ND
35.7 kOhms ±0.5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

35.7 kOhms ±0.5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
RES 35.7K OHM 1/10W .5% SMD 0603 - RT0603DRD0735K7L - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 35.7K OHM 1/10W .5% SMD 0603
RT0603DRD0735K7L
RES 35.7K OHM 1/10W .5% SMD 0603 RT0603DRD0735K7L
RES 35.7Kohm 1/10W .5% SMD 0603

RES 35.7Kohm 1/10W .5% SMD 0603

Supplier's Site
Resistors - Chip Resistor - Surface Mount - RT0603DRD0735K7L - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
RT0603DRD0735K7L
Resistors - Chip Resistor - Surface Mount RT0603DRD0735K7L
RES SMD 35.7KOHM 0.5% 1/10W 0603

RES SMD 35.7KOHM 0.5% 1/10W 0603

Supplier's Site
Chip Resistor - Surface Mount - RT0603DRD0735K7L - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
RT0603DRD0735K7L
Chip Resistor - Surface Mount RT0603DRD0735K7L
RES SMD 35.7KOHM 0.5% 1/10W 0603

RES SMD 35.7KOHM 0.5% 1/10W 0603

Supplier's Site Datasheet
Res, 35K7, 0.5%, 0.1W, Thin Film, 0603; Resistance Yageo - 59AK4557 - Newark, An Avnet Company
Chicago, IL, United States
Res, 35K7, 0.5%, 0.1W, Thin Film, 0603; Resistance Yageo
59AK4557
Res, 35K7, 0.5%, 0.1W, Thin Film, 0603; Resistance Yageo 59AK4557
RES, 35K7, 0.5%, 0.1W, THIN FILM, 0603; Resistance:35.7kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

RES, 35K7, 0.5%, 0.1W, THIN FILM, 0603; Resistance:35.7kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 35K7, 0.5%, 0.1W, Thin Film, 0603; Resistance Yageo - 58AK8269 - Newark, An Avnet Company
Chicago, IL, United States
Res, 35K7, 0.5%, 0.1W, Thin Film, 0603; Resistance Yageo
58AK8269
Res, 35K7, 0.5%, 0.1W, Thin Film, 0603; Resistance Yageo 58AK8269
RES, 35K7, 0.5%, 0.1W, THIN FILM, 0603; Resistance:35.7kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

RES, 35K7, 0.5%, 0.1W, THIN FILM, 0603; Resistance:35.7kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Acme Chip Technology Co., Limited ODG (Origin Data Global) Newark, An Avnet Company
Product Category Resistors Resistors Resistors Chip Resistors Resistors
Product Number 311-2363-6-ND RT0603DRD0735K7L RT0603DRD0735K7L RT0603DRD0735K7L 59AK4557
Product Name Chip Resistor - Surface Mount RES 35.7K OHM 1/10W .5% SMD 0603 Resistors - Chip Resistor - Surface Mount Chip Resistor - Surface Mount Res, 35K7, 0.5%, 0.1W, Thin Film, 0603; Resistance Yageo
Configuration Single Resistor Single Resistor
Category / Application General Use Precision Resistor
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0603; 0603 Surface Mount Technology (SMT / SMD); 0603 0603; 0603 (1608 Metric) 0603; 0603 [1608 Metric]
Tolerance 0.5000 +/- % 0.5000 +/- % 0.5000 +/- % 0.5000 +/- % 0.5000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Through Hole Resistors - 2019-CF1/2CT52R563JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details