RES 34.8Kohm 1/10W .5% 0603 SMD
34.8 kOhms ±0.5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film
34.8 kOhms ±0.5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film
34.8 kOhms ±0.5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film
RES SMD 34.8KOHM 0.5% 1/10W 0603
RES SMD 34.8KOHM 0.5% 1/10W 0603
| ASAP Semiconductor LLC | DigiKey | Acme Chip Technology Co., Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Chip Resistors |
| Product Number | RT0603DRD0734K8L | 311-34.8KDTR-ND | RT0603DRD0734K8L | RT0603DRD0734K8L |
| Product Name | RES 34.8K OHM 1/10W .5% 0603 SMD | Chip Resistor - Surface Mount | Resistors - Chip Resistor - Surface Mount | Chip Resistor - Surface Mount |
| Mounting / Packaging | Surface Mount Technology (SMT / SMD); 0603 | 0603; 0603 | 0603; 0603 (1608 Metric) | |
| Resistance Range | 34800 ohms | 34800 ohms | 34800 ohms | |
| Tolerance | 0.5000 +/- % | 0.5000 +/- % | 0.5000 +/- % | 0.5000 +/- % |
| Power Rating | 10 watts | 0.1000 watts | 0.1000 watts | 0.1000 watts |
| Configuration | Single Resistor |