Yageo USA Chip Resistor - Surface Mount RT0603DRD0733RL

Description
33 Ohms ±0.5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film
Request a Quote Datasheet
Description
33 Ohms ±0.5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 13-RT0603DRD0733RLTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT0603DRD0733RLTR-ND
Chip Resistor - Surface Mount 13-RT0603DRD0733RLTR-ND
33 Ohms ±0.5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

33 Ohms ±0.5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-RT0603DRD0733RLDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT0603DRD0733RLDKR-ND
Chip Resistor - Surface Mount 13-RT0603DRD0733RLDKR-ND
33 Ohms ±0.5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

33 Ohms ±0.5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-RT0603DRD0733RLCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT0603DRD0733RLCT-ND
Chip Resistor - Surface Mount 13-RT0603DRD0733RLCT-ND
33 Ohms ±0.5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

33 Ohms ±0.5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
RES 33.0 OHM 1/10W .5% SMD 0603 - RT0603DRD0733RL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 33.0 OHM 1/10W .5% SMD 0603
RT0603DRD0733RL
RES 33.0 OHM 1/10W .5% SMD 0603 RT0603DRD0733RL
RES 33.0ohm 1/10W .5% SMD 0603

RES 33.0ohm 1/10W .5% SMD 0603

Supplier's Site
Res, 33R, 0.5%, 0.1W, Thin Film, 0603; Resistance Yageo - 58AK3874 - Newark, An Avnet Company
Chicago, IL, United States
Res, 33R, 0.5%, 0.1W, Thin Film, 0603; Resistance Yageo
58AK3874
Res, 33R, 0.5%, 0.1W, Thin Film, 0603; Resistance Yageo 58AK3874
RES, 33R, 0.5%, 0.1W, THIN FILM, 0603; Resistance:33ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

RES, 33R, 0.5%, 0.1W, THIN FILM, 0603; Resistance:33ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 33R, 0.5%, 0.1W, Thin Film, 0603; Resistance Yageo - 58AK6326 - Newark, An Avnet Company
Chicago, IL, United States
Res, 33R, 0.5%, 0.1W, Thin Film, 0603; Resistance Yageo
58AK6326
Res, 33R, 0.5%, 0.1W, Thin Film, 0603; Resistance Yageo 58AK6326
RES, 33R, 0.5%, 0.1W, THIN FILM, 0603; Resistance:33ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

RES, 33R, 0.5%, 0.1W, THIN FILM, 0603; Resistance:33ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 13-RT0603DRD0733RLTR-ND RT0603DRD0733RL 58AK3874
Product Name Chip Resistor - Surface Mount RES 33.0 OHM 1/10W .5% SMD 0603 Res, 33R, 0.5%, 0.1W, Thin Film, 0603; Resistance Yageo
Configuration Single Resistor Single Resistor
Category / Application General Use Precision Resistor
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0603; 0603 Surface Mount Technology (SMT / SMD); 0603 0603; 0603 [1608 Metric]
Resistance Range 33 ohms 33 ohms 33 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 1614960-5-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip)
View Details
Surface Mount Resistors - 2573199 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
Resistance Range 47000 ohms
View Details
Resistors - Chip Resistor - Surface Mount - 1375227-VMS-R500-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.5000 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2C303J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details