Yageo USA Chip Resistor - Surface Mount RT0603DRD07332RL

Description
332 Ohms ±0.5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film
Request a Quote Datasheet
Description
332 Ohms ±0.5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 13-RT0603DRD07332RLDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT0603DRD07332RLDKR-ND
Chip Resistor - Surface Mount 13-RT0603DRD07332RLDKR-ND
332 Ohms ±0.5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

332 Ohms ±0.5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-RT0603DRD07332RLCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT0603DRD07332RLCT-ND
Chip Resistor - Surface Mount 13-RT0603DRD07332RLCT-ND
332 Ohms ±0.5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

332 Ohms ±0.5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-RT0603DRD07332RLTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT0603DRD07332RLTR-ND
Chip Resistor - Surface Mount 13-RT0603DRD07332RLTR-ND
332 Ohms ±0.5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

332 Ohms ±0.5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
RES 332 OHM 1/10W .5% 0603 SMD - RT0603DRD07332RL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 332 OHM 1/10W .5% 0603 SMD
RT0603DRD07332RL
RES 332 OHM 1/10W .5% 0603 SMD RT0603DRD07332RL
RES 332ohm 1/10W .5% 0603 SMD

RES 332ohm 1/10W .5% 0603 SMD

Supplier's Site
Chip Resistor - Surface Mount - RT0603DRD07332RL - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
RT0603DRD07332RL
Chip Resistor - Surface Mount RT0603DRD07332RL
RES SMD 332 OHM 0.5% 1/10W 0603

RES SMD 332 OHM 0.5% 1/10W 0603

Supplier's Site Datasheet
Resistors - Chip Resistor - Surface Mount - RT0603DRD07332RL - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Resistors - Chip Resistor - Surface Mount
RT0603DRD07332RL
Resistors - Chip Resistor - Surface Mount RT0603DRD07332RL
RES SMD 332 OHM 0.5% 1/10W 0603

RES SMD 332 OHM 0.5% 1/10W 0603

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Resistors Resistors Chip Resistors Resistors
Product Number 13-RT0603DRD07332RLDKR-ND RT0603DRD07332RL RT0603DRD07332RL RT0603DRD07332RL
Product Name Chip Resistor - Surface Mount RES 332 OHM 1/10W .5% 0603 SMD Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0603; 0603 Surface Mount Technology (SMT / SMD); 0603 0603; 0603 (1608 Metric)
Resistance Range 332 ohms 332 ohms 332 ohms 332 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through Hole Resistors - 2019-CF1/2CT52R201JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details