Yageo USA Chip Resistor - Surface Mount RT0603DRD07330RL

Description
330 Ohms ±0.5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film
Request a Quote Datasheet
Description
330 Ohms ±0.5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 311-330DCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
311-330DCT-ND
Chip Resistor - Surface Mount 311-330DCT-ND
330 Ohms ±0.5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

330 Ohms ±0.5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 311-330DTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
311-330DTR-ND
Chip Resistor - Surface Mount 311-330DTR-ND
330 Ohms ±0.5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

330 Ohms ±0.5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 311-330DDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
311-330DDKR-ND
Chip Resistor - Surface Mount 311-330DDKR-ND
330 Ohms ±0.5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

330 Ohms ±0.5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
SMD 330 OHM 10W Resistor - 52-RT0603DRD07330RL - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 330 OHM 10W Resistor
52-RT0603DRD07330RL
SMD 330 OHM 10W Resistor 52-RT0603DRD07330RL
RES SMD 330 OHM 0.5% 1/10W 0603 Product overview: RT0603DRD07330RL from YAGEO is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 330 OHM, 10W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 330 OHM, 10W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RT0603DRD07330RL can be used for catalog matching and distributor lookup.

RES SMD 330 OHM 0.5% 1/10W 0603 Product overview: RT0603DRD07330RL from YAGEO is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 330 OHM, 10W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 330 OHM, 10W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RT0603DRD07330RL can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
RES 330 OHM 1/10W .5% 0603 SMD - RT0603DRD07330RL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 330 OHM 1/10W .5% 0603 SMD
RT0603DRD07330RL
RES 330 OHM 1/10W .5% 0603 SMD RT0603DRD07330RL
RES 330ohm 1/10W .5% 0603 SMD

RES 330ohm 1/10W .5% 0603 SMD

Supplier's Site
Res, 330R, 0.5%, 0.1W, Thin Film, 0603; Resistance Yageo - 59AK6656 - Newark, An Avnet Company
Chicago, IL, United States
Res, 330R, 0.5%, 0.1W, Thin Film, 0603; Resistance Yageo
59AK6656
Res, 330R, 0.5%, 0.1W, Thin Film, 0603; Resistance Yageo 59AK6656
RES, 330R, 0.5%, 0.1W, THIN FILM, 0603; Resistance:330ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

RES, 330R, 0.5%, 0.1W, THIN FILM, 0603; Resistance:330ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 330R, 0.5%, 0.1W, Thin Film, 0603; Resistance Yageo - 59AK4556 - Newark, An Avnet Company
Chicago, IL, United States
Res, 330R, 0.5%, 0.1W, Thin Film, 0603; Resistance Yageo
59AK4556
Res, 330R, 0.5%, 0.1W, Thin Film, 0603; Resistance Yageo 59AK4556
RES, 330R, 0.5%, 0.1W, THIN FILM, 0603; Resistance:330ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

RES, 330R, 0.5%, 0.1W, THIN FILM, 0603; Resistance:330ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 311-330DCT-ND 52-RT0603DRD07330RL RT0603DRD07330RL 59AK6656
Product Name Chip Resistor - Surface Mount SMD 330 OHM 10W Resistor RES 330 OHM 1/10W .5% 0603 SMD Res, 330R, 0.5%, 0.1W, Thin Film, 0603; Resistance Yageo
Configuration Single Resistor Single Resistor
Category / Application General Use Precision Resistor
Technology / Construction Thin Film (Chip) Thin Film Thin Film (Chip)
Mounting / Packaging 0603; 0603 0603 (1608 Metric) Surface Mount Technology (SMT / SMD); 0603 0603; 0603 [1608 Metric]
Resistance Range 330 ohms 330 ohms 330 ohms 330 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-2176092-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 866 ohms
View Details
3 suppliers
Chip Resistor - Surface Mount - 2019-HV731JRTTD8872FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details