Yageo USA Chip Resistor - Surface Mount RT0603DRD072K7L

Description
2.7 kOhms ±0.5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film
Request a Quote Datasheet
Description
2.7 kOhms ±0.5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 311-2.7KDTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
311-2.7KDTR-ND
Chip Resistor - Surface Mount 311-2.7KDTR-ND
2.7 kOhms ±0.5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

2.7 kOhms ±0.5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 311-2.7KDCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
311-2.7KDCT-ND
Chip Resistor - Surface Mount 311-2.7KDCT-ND
2.7 kOhms ±0.5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

2.7 kOhms ±0.5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 311-2.7KDDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
311-2.7KDDKR-ND
Chip Resistor - Surface Mount 311-2.7KDDKR-ND
2.7 kOhms ±0.5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

2.7 kOhms ±0.5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
RES 2.7K OHM 1/10W .5% 0603 SMD - RT0603DRD072K7L - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.7K OHM 1/10W .5% 0603 SMD
RT0603DRD072K7L
RES 2.7K OHM 1/10W .5% 0603 SMD RT0603DRD072K7L
RES 2.7Kohm 1/10W .5% 0603 SMD

RES 2.7Kohm 1/10W .5% 0603 SMD

Supplier's Site
Chip Resistor - Surface Mount - RT0603DRD072K7L - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
RT0603DRD072K7L
Chip Resistor - Surface Mount RT0603DRD072K7L
RES SMD 2.7K OHM 0.5% 1/10W 0603

RES SMD 2.7K OHM 0.5% 1/10W 0603

Supplier's Site Datasheet
Res, 2K7, 0.5%, 0.1W, Thin Film, 0603; Resistance Yageo - 59AK4552 - Newark, An Avnet Company
Chicago, IL, United States
Res, 2K7, 0.5%, 0.1W, Thin Film, 0603; Resistance Yageo
59AK4552
Res, 2K7, 0.5%, 0.1W, Thin Film, 0603; Resistance Yageo 59AK4552
RES, 2K7, 0.5%, 0.1W, THIN FILM, 0603; Resistance:2.7kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

RES, 2K7, 0.5%, 0.1W, THIN FILM, 0603; Resistance:2.7kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 2K7, 0.5%, 0.1W, Thin Film, 0603; Resistance Yageo - 59AK6649 - Newark, An Avnet Company
Chicago, IL, United States
Res, 2K7, 0.5%, 0.1W, Thin Film, 0603; Resistance Yageo
59AK6649
Res, 2K7, 0.5%, 0.1W, Thin Film, 0603; Resistance Yageo 59AK6649
RES, 2K7, 0.5%, 0.1W, THIN FILM, 0603; Resistance:2.7kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

RES, 2K7, 0.5%, 0.1W, THIN FILM, 0603; Resistance:2.7kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC ODG (Origin Data Global) Newark, An Avnet Company
Product Category Resistors Resistors Chip Resistors Resistors
Product Number 311-2.7KDTR-ND RT0603DRD072K7L RT0603DRD072K7L 59AK4552
Product Name Chip Resistor - Surface Mount RES 2.7K OHM 1/10W .5% 0603 SMD Chip Resistor - Surface Mount Res, 2K7, 0.5%, 0.1W, Thin Film, 0603; Resistance Yageo
Configuration Single Resistor Single Resistor
Category / Application General Use Precision Resistor
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0603; 0603 Surface Mount Technology (SMT / SMD); 0603 0603; 0603 [1608 Metric]
Tolerance 0.5000 +/- % 0.5000 +/- % 0.5000 +/- % 0.5000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details