Yageo USA RES 2.74K OHM 1/10W .5% 0603 SMD RT0603DRD072K74L

Description
RES 2.74Kohm 1/10W .5% 0603 SMD
Request a Quote Datasheet
Description
RES 2.74Kohm 1/10W .5% 0603 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 2.74K OHM 1/10W .5% 0603 SMD - RT0603DRD072K74L - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.74K OHM 1/10W .5% 0603 SMD
RT0603DRD072K74L
RES 2.74K OHM 1/10W .5% 0603 SMD RT0603DRD072K74L
RES 2.74Kohm 1/10W .5% 0603 SMD

RES 2.74Kohm 1/10W .5% 0603 SMD

Supplier's Site
Chip Resistor - Surface Mount - 311-2.74KDCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
311-2.74KDCT-ND
Chip Resistor - Surface Mount 311-2.74KDCT-ND
2.74 kOhms ±0.5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

2.74 kOhms ±0.5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 311-2.74KDDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
311-2.74KDDKR-ND
Chip Resistor - Surface Mount 311-2.74KDDKR-ND
2.74 kOhms ±0.5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

2.74 kOhms ±0.5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 311-2.74KDTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
311-2.74KDTR-ND
Chip Resistor - Surface Mount 311-2.74KDTR-ND
2.74 kOhms ±0.5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

2.74 kOhms ±0.5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Res, 2K74, 0.5%, 0.1W, Thin Film, 0603; Resistance Yageo - 58AK6322 - Newark, An Avnet Company
Chicago, IL, United States
Res, 2K74, 0.5%, 0.1W, Thin Film, 0603; Resistance Yageo
58AK6322
Res, 2K74, 0.5%, 0.1W, Thin Film, 0603; Resistance Yageo 58AK6322
RES, 2K74, 0.5%, 0.1W, THIN FILM, 0603; Resistance:2.74kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

RES, 2K74, 0.5%, 0.1W, THIN FILM, 0603; Resistance:2.74kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 2K74, 0.5%, 0.1W, Thin Film, 0603; Resistance Yageo - 58AK6323 - Newark, An Avnet Company
Chicago, IL, United States
Res, 2K74, 0.5%, 0.1W, Thin Film, 0603; Resistance Yageo
58AK6323
Res, 2K74, 0.5%, 0.1W, Thin Film, 0603; Resistance Yageo 58AK6323
RES, 2K74, 0.5%, 0.1W, THIN FILM, 0603; Resistance:2.74kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

RES, 2K74, 0.5%, 0.1W, THIN FILM, 0603; Resistance:2.74kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Resistor - Surface Mount - RT0603DRD072K74L - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
RT0603DRD072K74L
Chip Resistor - Surface Mount RT0603DRD072K74L
RES SMD 2.74KOHM 0.5% 1/10W 0603

RES SMD 2.74KOHM 0.5% 1/10W 0603

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Chip Resistors
Product Number RT0603DRD072K74L 311-2.74KDCT-ND 58AK6322 RT0603DRD072K74L
Product Name RES 2.74K OHM 1/10W .5% 0603 SMD Chip Resistor - Surface Mount Res, 2K74, 0.5%, 0.1W, Thin Film, 0603; Resistance Yageo Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603 0603; 0603 0603; 0603 [1608 Metric]
Resistance Range 2740 ohms 2740 ohms 2740 ohms
Tolerance 0.5000 +/- % 0.5000 +/- % 0.5000 +/- % 0.5000 +/- %
Power Rating 10 watts 0.1000 watts 0.1000 watts 0.1000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Housed Metal Clad Resistor - RH - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details