Yageo USA RES 2.2K OHM 1/10W .5% 0603 SMD RT0603DRD072K2L

Description
RES 2.2Kohm 1/10W .5% 0603 SMD
Request a Quote Datasheet
Description
RES 2.2Kohm 1/10W .5% 0603 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 2.2K OHM 1/10W .5% 0603 SMD - RT0603DRD072K2L - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.2K OHM 1/10W .5% 0603 SMD
RT0603DRD072K2L
RES 2.2K OHM 1/10W .5% 0603 SMD RT0603DRD072K2L
RES 2.2Kohm 1/10W .5% 0603 SMD

RES 2.2Kohm 1/10W .5% 0603 SMD

Supplier's Site
Chip Resistor - Surface Mount - 311-2.2KDDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
311-2.2KDDKR-ND
Chip Resistor - Surface Mount 311-2.2KDDKR-ND
2.2 kOhms ±0.5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

2.2 kOhms ±0.5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 311-2.2KDCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
311-2.2KDCT-ND
Chip Resistor - Surface Mount 311-2.2KDCT-ND
2.2 kOhms ±0.5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

2.2 kOhms ±0.5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 311-2.2KDTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
311-2.2KDTR-ND
Chip Resistor - Surface Mount 311-2.2KDTR-ND
2.2 kOhms ±0.5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

2.2 kOhms ±0.5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Res, 2K2, 0.5%, 0.1W, Thin Film, 0603; Resistance Yageo - 58AK6321 - Newark, An Avnet Company
Chicago, IL, United States
Res, 2K2, 0.5%, 0.1W, Thin Film, 0603; Resistance Yageo
58AK6321
Res, 2K2, 0.5%, 0.1W, Thin Film, 0603; Resistance Yageo 58AK6321
RES, 2K2, 0.5%, 0.1W, THIN FILM, 0603; Resistance:2.2kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

RES, 2K2, 0.5%, 0.1W, THIN FILM, 0603; Resistance:2.2kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 2K2, 0.5%, 0.1W, Thin Film, 0603; Resistance Yageo - 58AK5005 - Newark, An Avnet Company
Chicago, IL, United States
Res, 2K2, 0.5%, 0.1W, Thin Film, 0603; Resistance Yageo
58AK5005
Res, 2K2, 0.5%, 0.1W, Thin Film, 0603; Resistance Yageo 58AK5005
RES, 2K2, 0.5%, 0.1W, THIN FILM, 0603; Resistance:2.2kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

RES, 2K2, 0.5%, 0.1W, THIN FILM, 0603; Resistance:2.2kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Resistor - Surface Mount - RT0603DRD072K2L - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
RT0603DRD072K2L
Chip Resistor - Surface Mount RT0603DRD072K2L
RES SMD 2.2K OHM 0.5% 1/10W 0603

RES SMD 2.2K OHM 0.5% 1/10W 0603

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Chip Resistors
Product Number RT0603DRD072K2L 311-2.2KDDKR-ND 58AK6321 RT0603DRD072K2L
Product Name RES 2.2K OHM 1/10W .5% 0603 SMD Chip Resistor - Surface Mount Res, 2K2, 0.5%, 0.1W, Thin Film, 0603; Resistance Yageo Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603 0603; 0603 0603; 0603 [1608 Metric]
Resistance Range 2200 ohms 2200 ohms 2200 ohms
Tolerance 0.5000 +/- % 0.5000 +/- % 0.5000 +/- % 0.5000 +/- %
Power Rating 10 watts 0.1000 watts 0.1000 watts 0.1000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
0.005 OHM 10W Resistor - 53-PBV-R005-F1-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0050 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details