Yageo USA Chip Resistor - Surface Mount RT0603DRD072K18L

Description
2.18 kOhms ±0.5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film
Request a Quote Datasheet
Description
2.18 kOhms ±0.5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 311-2359-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
311-2359-2-ND
Chip Resistor - Surface Mount 311-2359-2-ND
2.18 kOhms ±0.5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

2.18 kOhms ±0.5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 311-2359-6-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
311-2359-6-ND
Chip Resistor - Surface Mount 311-2359-6-ND
2.18 kOhms ±0.5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

2.18 kOhms ±0.5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 311-2359-1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
311-2359-1-ND
Chip Resistor - Surface Mount 311-2359-1-ND
2.18 kOhms ±0.5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

2.18 kOhms ±0.5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - RT0603DRD072K18L - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
RT0603DRD072K18L
Chip Resistor - Surface Mount RT0603DRD072K18L
RES SMD 2.18KOHM 0.5% 1/10W 0603

RES SMD 2.18KOHM 0.5% 1/10W 0603

Supplier's Site Datasheet
Res, 2K18, 0.5%, 0.1W, Thin Film, 0603; Resistance Yageo - 59AK0405 - Newark, An Avnet Company
Chicago, IL, United States
Res, 2K18, 0.5%, 0.1W, Thin Film, 0603; Resistance Yageo
59AK0405
Res, 2K18, 0.5%, 0.1W, Thin Film, 0603; Resistance Yageo 59AK0405
RES, 2K18, 0.5%, 0.1W, THIN FILM, 0603; Resistance:2.18kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

RES, 2K18, 0.5%, 0.1W, THIN FILM, 0603; Resistance:2.18kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

Supplier's Site
Res, 2K18, 0.5%, 0.1W, Thin Film, 0603; Resistance Yageo - 58AK3868 - Newark, An Avnet Company
Chicago, IL, United States
Res, 2K18, 0.5%, 0.1W, Thin Film, 0603; Resistance Yageo
58AK3868
Res, 2K18, 0.5%, 0.1W, Thin Film, 0603; Resistance Yageo 58AK3868
RES, 2K18, 0.5%, 0.1W, THIN FILM, 0603; Resistance:2.18kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

RES, 2K18, 0.5%, 0.1W, THIN FILM, 0603; Resistance:2.18kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Resistors Chip Resistors Resistors
Product Number 311-2359-2-ND RT0603DRD072K18L 59AK0405
Product Name Chip Resistor - Surface Mount Chip Resistor - Surface Mount Res, 2K18, 0.5%, 0.1W, Thin Film, 0603; Resistance Yageo
Configuration Single Resistor Single Resistor
Category / Application General Use Precision Resistor
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0603; 0603 0603; 0603 [1608 Metric]
Tolerance 0.5000 +/- % 0.5000 +/- % 0.5000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614973-4 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1050 ohms
View Details
2 suppliers
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Through Hole Resistors - 2019-CF1/2CT52R681JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details