Yageo USA Chip Resistor - Surface Mount RT0603DRD072K15L

Description
2.15 kOhms ±0.5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film
Request a Quote Datasheet
Description
2.15 kOhms ±0.5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 311-2358-6-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
311-2358-6-ND
Chip Resistor - Surface Mount 311-2358-6-ND
2.15 kOhms ±0.5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

2.15 kOhms ±0.5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 311-2358-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
311-2358-2-ND
Chip Resistor - Surface Mount 311-2358-2-ND
2.15 kOhms ±0.5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

2.15 kOhms ±0.5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 311-2358-1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
311-2358-1-ND
Chip Resistor - Surface Mount 311-2358-1-ND
2.15 kOhms ±0.5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

2.15 kOhms ±0.5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
RES 2.15K OHM 1/10W .5% SMD 0603 - RT0603DRD072K15L - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.15K OHM 1/10W .5% SMD 0603
RT0603DRD072K15L
RES 2.15K OHM 1/10W .5% SMD 0603 RT0603DRD072K15L
RES 2.15Kohm 1/10W .5% SMD 0603

RES 2.15Kohm 1/10W .5% SMD 0603

Supplier's Site
Res, 2K15, 0.5%, 0.1W, Thin Film, 0603; Resistance Yageo - 59AK6647 - Newark, An Avnet Company
Chicago, IL, United States
Res, 2K15, 0.5%, 0.1W, Thin Film, 0603; Resistance Yageo
59AK6647
Res, 2K15, 0.5%, 0.1W, Thin Film, 0603; Resistance Yageo 59AK6647
RES, 2K15, 0.5%, 0.1W, THIN FILM, 0603; Resistance:2.15kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

RES, 2K15, 0.5%, 0.1W, THIN FILM, 0603; Resistance:2.15kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 2K15, 0.5%, 0.1W, Thin Film, 0603; Resistance Yageo - 59AK0404 - Newark, An Avnet Company
Chicago, IL, United States
Res, 2K15, 0.5%, 0.1W, Thin Film, 0603; Resistance Yageo
59AK0404
Res, 2K15, 0.5%, 0.1W, Thin Film, 0603; Resistance Yageo 59AK0404
RES, 2K15, 0.5%, 0.1W, THIN FILM, 0603; Resistance:2.15kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

RES, 2K15, 0.5%, 0.1W, THIN FILM, 0603; Resistance:2.15kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

Supplier's Site
Chip Resistor - Surface Mount - RT0603DRD072K15L - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
RT0603DRD072K15L
Chip Resistor - Surface Mount RT0603DRD072K15L
RES SMD 2.15KOHM 0.5% 1/10W 0603

RES SMD 2.15KOHM 0.5% 1/10W 0603

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Chip Resistors
Product Number 311-2358-6-ND RT0603DRD072K15L 59AK6647 RT0603DRD072K15L
Product Name Chip Resistor - Surface Mount RES 2.15K OHM 1/10W .5% SMD 0603 Res, 2K15, 0.5%, 0.1W, Thin Film, 0603; Resistance Yageo Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor
Category / Application General Use Precision Resistor
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0603; 0603 Surface Mount Technology (SMT / SMD); 0603 0603; 0603 [1608 Metric]
Tolerance 0.5000 +/- % 0.5000 +/- % 0.5000 +/- % 0.5000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1623707-7 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 2700 ohms
View Details
2 suppliers
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Chip Resistor - Surface Mount - 2019-HV731JRTTD2053FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details