Yageo USA RES 27.0 OHM 1/10W .5% SMD 0603 RT0603DRD0727RL

Description
RES 27.0ohm 1/10W .5% SMD 0603
Request a Quote Datasheet
Description
RES 27.0ohm 1/10W .5% SMD 0603
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 27.0 OHM 1/10W .5% SMD 0603 - RT0603DRD0727RL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 27.0 OHM 1/10W .5% SMD 0603
RT0603DRD0727RL
RES 27.0 OHM 1/10W .5% SMD 0603 RT0603DRD0727RL
RES 27.0ohm 1/10W .5% SMD 0603

RES 27.0ohm 1/10W .5% SMD 0603

Supplier's Site
Chip Resistor - Surface Mount - 13-RT0603DRD0727RLCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT0603DRD0727RLCT-ND
Chip Resistor - Surface Mount 13-RT0603DRD0727RLCT-ND
RES SMD 27 OHM 0.5% 1/10W 0603

RES SMD 27 OHM 0.5% 1/10W 0603

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-RT0603DRD0727RLTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT0603DRD0727RLTR-ND
Chip Resistor - Surface Mount 13-RT0603DRD0727RLTR-ND
27 Ohms ±0.5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

27 Ohms ±0.5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-RT0603DRD0727RLDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT0603DRD0727RLDKR-ND
Chip Resistor - Surface Mount 13-RT0603DRD0727RLDKR-ND
RES SMD 27 OHM 0.5% 1/10W 0603

RES SMD 27 OHM 0.5% 1/10W 0603

Buy Now Datasheet
RES SMD 27 OHM 0.5% 1/10W 0603 - 898-RT0603DRD0727RL - Utmel Electronic Limited
Hong Kong, China
RES SMD 27 OHM 0.5% 1/10W 0603
898-RT0603DRD0727RL
RES SMD 27 OHM 0.5% 1/10W 0603 898-RT0603DRD0727RL
RES SMD 27 OHM 0.5% 1/10W 0603

RES SMD 27 OHM 0.5% 1/10W 0603

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Utmel Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RT0603DRD0727RL 13-RT0603DRD0727RLCT-ND 898-RT0603DRD0727RL
Product Name RES 27.0 OHM 1/10W .5% SMD 0603 Chip Resistor - Surface Mount RES SMD 27 OHM 0.5% 1/10W 0603
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603 0603; 0603 Surface Mount Technology (SMT / SMD); SURFACE MOUNT
Resistance Range 27 ohms 27 ohms 27 ohms
Tolerance 0.5000 +/- % 0.5000 +/- % 0.5000 +/- %
Power Rating 10 watts 0.1000 watts 0.1000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Through Hole Resistors - 1469507 - RS Components, Ltd.
Specs
Technology / Construction Silicone
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD4224FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details