Yageo USA RES 270 OHM 1/10W .5% SMD 0603 RT0603DRD07270RL

Description
RES 270ohm 1/10W .5% SMD 0603
Request a Quote Datasheet
Description
RES 270ohm 1/10W .5% SMD 0603
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 270 OHM 1/10W .5% SMD 0603 - RT0603DRD07270RL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 270 OHM 1/10W .5% SMD 0603
RT0603DRD07270RL
RES 270 OHM 1/10W .5% SMD 0603 RT0603DRD07270RL
RES 270ohm 1/10W .5% SMD 0603

RES 270ohm 1/10W .5% SMD 0603

Supplier's Site
Chip Resistor - Surface Mount - 311-2357-6-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
311-2357-6-ND
Chip Resistor - Surface Mount 311-2357-6-ND
270 Ohms ±0.5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

270 Ohms ±0.5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 311-2357-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
311-2357-2-ND
Chip Resistor - Surface Mount 311-2357-2-ND
270 Ohms ±0.5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

270 Ohms ±0.5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 311-2357-1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
311-2357-1-ND
Chip Resistor - Surface Mount 311-2357-1-ND
270 Ohms ±0.5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

270 Ohms ±0.5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RT0603DRD07270RL 311-2357-6-ND
Product Name RES 270 OHM 1/10W .5% SMD 0603 Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603 0603; 0603
Resistance Range 270 ohms 270 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 10 watts 0.1000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 3-2176093-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 19600 ohms
View Details
3 suppliers
Chip Resistor - Surface Mount - 2019-HV731JRTTD124JTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details