Yageo USA Chip Resistor - Surface Mount RT0603DRD07240RL

Description
240 Ohms ±0.5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film
Request a Quote Datasheet
Description
240 Ohms ±0.5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 311-240DTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
311-240DTR-ND
Chip Resistor - Surface Mount 311-240DTR-ND
240 Ohms ±0.5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

240 Ohms ±0.5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 311-240DCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
311-240DCT-ND
Chip Resistor - Surface Mount 311-240DCT-ND
240 Ohms ±0.5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

240 Ohms ±0.5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 311-240DDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
311-240DDKR-ND
Chip Resistor - Surface Mount 311-240DDKR-ND
240 Ohms ±0.5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

240 Ohms ±0.5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
RES 240 OHM 1/10W .5% 0603 SMD - RT0603DRD07240RL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 240 OHM 1/10W .5% 0603 SMD
RT0603DRD07240RL
RES 240 OHM 1/10W .5% 0603 SMD RT0603DRD07240RL
RES 240ohm 1/10W .5% 0603 SMD

RES 240ohm 1/10W .5% 0603 SMD

Supplier's Site
Chip Resistor - Surface Mount - RT0603DRD07240RL - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
RT0603DRD07240RL
Chip Resistor - Surface Mount RT0603DRD07240RL
RES SMD 240 OHM 0.5% 1/10W 0603

RES SMD 240 OHM 0.5% 1/10W 0603

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC ODG (Origin Data Global)
Product Category Resistors Resistors Chip Resistors
Product Number 311-240DTR-ND RT0603DRD07240RL RT0603DRD07240RL
Product Name Chip Resistor - Surface Mount RES 240 OHM 1/10W .5% 0603 SMD Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0603; 0603 Surface Mount Technology (SMT / SMD); 0603
Resistance Range 240 ohms 240 ohms 240 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614510-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 2200 ohms
View Details
Through Hole Resistors - 2019-CF1/4CT52R124JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details