Yageo USA RES 237K OHM 1/10W .5% SMD 0603 RT0603DRD07237KL

Description
RES 237Kohm 1/10W .5% SMD 0603
Request a Quote Datasheet
Description
RES 237Kohm 1/10W .5% SMD 0603
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 237K OHM 1/10W .5% SMD 0603 - RT0603DRD07237KL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 237K OHM 1/10W .5% SMD 0603
RT0603DRD07237KL
RES 237K OHM 1/10W .5% SMD 0603 RT0603DRD07237KL
RES 237Kohm 1/10W .5% SMD 0603

RES 237Kohm 1/10W .5% SMD 0603

Supplier's Site
Chip Resistor - Surface Mount - 311-2355-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
311-2355-2-ND
Chip Resistor - Surface Mount 311-2355-2-ND
237 kOhms ±0.5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

237 kOhms ±0.5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Resistors - Chip Resistor - Surface Mount - RT0603DRD07237KL - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
RT0603DRD07237KL
Resistors - Chip Resistor - Surface Mount RT0603DRD07237KL
RES SMD 237K OHM 0.5% 1/10W 0603

RES SMD 237K OHM 0.5% 1/10W 0603

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Acme Chip Technology Co., Limited
Product Category Resistors Resistors Resistors
Product Number RT0603DRD07237KL 311-2355-2-ND RT0603DRD07237KL
Product Name RES 237K OHM 1/10W .5% SMD 0603 Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603 0603; 0603 0603; 0603 (1608 Metric)
Resistance Range 237000 ohms 237000 ohms
Tolerance 0.5000 +/- % 0.5000 +/- % 0.5000 +/- %
Power Rating 10 watts 0.1000 watts 0.1000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2567529 - RS Components, Ltd.
Specs
Technology / Construction Thin Film (Chip); Thin Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805; 0805
Resistance Range 0.0020 ohms
View Details
Shunt Resistor - Two Terminal Surface Mount - CMK - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details