Yageo USA RES 22.0 OHM 1/10W .5% SMD 0603 RT0603DRD0722RL

Description
RES 22.0ohm 1/10W .5% SMD 0603
Request a Quote Datasheet
Description
RES 22.0ohm 1/10W .5% SMD 0603
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 22.0 OHM 1/10W .5% SMD 0603 - RT0603DRD0722RL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 22.0 OHM 1/10W .5% SMD 0603
RT0603DRD0722RL
RES 22.0 OHM 1/10W .5% SMD 0603 RT0603DRD0722RL
RES 22.0ohm 1/10W .5% SMD 0603

RES 22.0ohm 1/10W .5% SMD 0603

Supplier's Site
Chip Resistor - Surface Mount - 13-RT0603DRD0722RLCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT0603DRD0722RLCT-ND
Chip Resistor - Surface Mount 13-RT0603DRD0722RLCT-ND
22 Ohms ±0.5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

22 Ohms ±0.5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-RT0603DRD0722RLDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT0603DRD0722RLDKR-ND
Chip Resistor - Surface Mount 13-RT0603DRD0722RLDKR-ND
22 Ohms ±0.5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

22 Ohms ±0.5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-RT0603DRD0722RLTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT0603DRD0722RLTR-ND
Chip Resistor - Surface Mount 13-RT0603DRD0722RLTR-ND
22 Ohms ±0.5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

22 Ohms ±0.5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Res, 22R, 0.5%, 0.1W, Thin Film, 0603; Resistance Yageo - 59AK2427 - Newark, An Avnet Company
Chicago, IL, United States
Res, 22R, 0.5%, 0.1W, Thin Film, 0603; Resistance Yageo
59AK2427
Res, 22R, 0.5%, 0.1W, Thin Film, 0603; Resistance Yageo 59AK2427
RES, 22R, 0.5%, 0.1W, THIN FILM, 0603; Resistance:22ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

RES, 22R, 0.5%, 0.1W, THIN FILM, 0603; Resistance:22ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Resistor - Surface Mount - RT0603DRD0722RL - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
RT0603DRD0722RL
Chip Resistor - Surface Mount RT0603DRD0722RL
RES SMD 22 OHM 0.5% 1/10W 0603

RES SMD 22 OHM 0.5% 1/10W 0603

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Chip Resistors
Product Number RT0603DRD0722RL 13-RT0603DRD0722RLCT-ND 59AK2427 RT0603DRD0722RL
Product Name RES 22.0 OHM 1/10W .5% SMD 0603 Chip Resistor - Surface Mount Res, 22R, 0.5%, 0.1W, Thin Film, 0603; Resistance Yageo Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603 0603; 0603 0603; 0603 [1608 Metric]
Resistance Range 22 ohms 22 ohms 22 ohms 22 ohms
Tolerance 0.5000 +/- % 0.5000 +/- % 0.5000 +/- % 0.5000 +/- %
Power Rating 10 watts 0.1000 watts 0.1000 watts 0.1000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R393JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Surface Mount Resistors - 2176760-9 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 15000 ohms
View Details
2 suppliers