Yageo USA RES 220 OHM 1/10W .5% 0603 SMD 220 0.1W 1/10W Thin Film - ¦25ppm/¦C ¦0.5% 0603 (1608 Metric) 0.063"" L x 0.031"" W (1.60mm x 0.80mm) 0.022"" (0.55mm) 2 Digi-Reel« RT0603DRD07220RL

Description
RES 220ohm 1/10W .5% 0603 SMD 220 0.1W 1/10W Thin Film - ¦25ppm/¦C ¦0.5% 0603 (1608 Metric) 0.063"" L x 0.031"" W (1.60mm x 0.80mm) 0.022"" (0.55mm) 2 Digi-Reel«
Request a Quote Datasheet
Description
RES 220ohm 1/10W .5% 0603 SMD 220 0.1W 1/10W Thin Film - ¦25ppm/¦C ¦0.5% 0603 (1608 Metric) 0.063"" L x 0.031"" W (1.60mm x 0.80mm) 0.022"" (0.55mm) 2 Digi-Reel«
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 220 OHM 1/10W .5% 0603 SMD 220 0.1W 1/10W Thin Film - ¦25ppm/¦C ¦0.5% 0603 (1608 Metric) 0.063
Anaheim, CA, United States
RES 220 OHM 1/10W .5% 0603 SMD 220 0.1W 1/10W Thin Film - ¦25ppm/¦C ¦0.5% 0603 (1608 Metric) 0.063"" L x 0.031"" W (1.60mm x 0.80mm) 0.022"" (0.55mm) 2 Digi-Reel«
RT0603DRD07220RL
RES 220 OHM 1/10W .5% 0603 SMD 220 0.1W 1/10W Thin Film - ¦25ppm/¦C ¦0.5% 0603 (1608 Metric) 0.063"" L x 0.031"" W (1.60mm x 0.80mm) 0.022"" (0.55mm) 2 Digi-Reel« RT0603DRD07220RL
RES 220ohm 1/10W .5% 0603 SMD 220 0.1W 1/10W Thin Film - ¦25ppm/¦C ¦0.5% 0603 (1608 Metric) 0.063"" L x 0.031"" W (1.60mm x 0.80mm) 0.022"" (0.55mm) 2 Digi-Reel«

RES 220ohm 1/10W .5% 0603 SMD 220 0.1W 1/10W Thin Film - ¦25ppm/¦C ¦0.5% 0603 (1608 Metric) 0.063"" L x 0.031"" W (1.60mm x 0.80mm) 0.022"" (0.55mm) 2 Digi-Reel«

Supplier's Site
Chip Resistor - Surface Mount - 311-220DCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
311-220DCT-ND
Chip Resistor - Surface Mount 311-220DCT-ND
220 Ohms ±0.5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

220 Ohms ±0.5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 311-220DDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
311-220DDKR-ND
Chip Resistor - Surface Mount 311-220DDKR-ND
220 Ohms ±0.5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

220 Ohms ±0.5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 311-220DTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
311-220DTR-ND
Chip Resistor - Surface Mount 311-220DTR-ND
220 Ohms ±0.5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

220 Ohms ±0.5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - RT0603DRD07220RL - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
RT0603DRD07220RL
Chip Resistor - Surface Mount RT0603DRD07220RL
RES SMD 220 OHM 0.5% 1/10W 0603

RES SMD 220 OHM 0.5% 1/10W 0603

Supplier's Site Datasheet
Res, 220R, 0.5%, 0.1W, Thin Film, 0603; Resistance Yageo - 59AK2428 - Newark, An Avnet Company
Chicago, IL, United States
Res, 220R, 0.5%, 0.1W, Thin Film, 0603; Resistance Yageo
59AK2428
Res, 220R, 0.5%, 0.1W, Thin Film, 0603; Resistance Yageo 59AK2428
RES, 220R, 0.5%, 0.1W, THIN FILM, 0603; Resistance:220ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

RES, 220R, 0.5%, 0.1W, THIN FILM, 0603; Resistance:220ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Resistors Resistors Chip Resistors Resistors
Product Number RT0603DRD07220RL 311-220DCT-ND RT0603DRD07220RL 59AK2428
Product Name RES 220 OHM 1/10W .5% 0603 SMD 220 0.1W 1/10W Thin Film - ¦25ppm/¦C ¦0.5% 0603 (1608 Metric) 0.063"" L x 0.031"" W (1.60mm x 0.80mm) 0.022"" (0.55mm) 2 Digi-Reel« Chip Resistor - Surface Mount Chip Resistor - Surface Mount Res, 220R, 0.5%, 0.1W, Thin Film, 0603; Resistance Yageo
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603 0603; 0603 0603; 0603 [1608 Metric]
Resistance Range 220 ohms 220 ohms 220 ohms 220 ohms
Tolerance 0.5000 +/- % 0.5000 +/- % 0.5000 +/- % 0.5000 +/- %
Temperature Coefficient 25 ±ppm/°C 25 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Surface Mount Resistors - 1260395 - RS Components, Ltd.
Specs
Technology / Construction Metal film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1632
Standards and Certifications RoHS
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details