Yageo USA Chip Resistor - Surface Mount RT0603DRD0720RL

Description
RES SMD 20 OHM 0.5% 1/10W 0603
Request a Quote Datasheet
Description
RES SMD 20 OHM 0.5% 1/10W 0603
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 13-RT0603DRD0720RLCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT0603DRD0720RLCT-ND
Chip Resistor - Surface Mount 13-RT0603DRD0720RLCT-ND
RES SMD 20 OHM 0.5% 1/10W 0603

RES SMD 20 OHM 0.5% 1/10W 0603

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-RT0603DRD0720RLTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT0603DRD0720RLTR-ND
Chip Resistor - Surface Mount 13-RT0603DRD0720RLTR-ND
20 Ohms ±0.5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

20 Ohms ±0.5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-RT0603DRD0720RLDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT0603DRD0720RLDKR-ND
Chip Resistor - Surface Mount 13-RT0603DRD0720RLDKR-ND
RES SMD 20 OHM 0.5% 1/10W 0603

RES SMD 20 OHM 0.5% 1/10W 0603

Buy Now Datasheet
RES 20.0 OHM 1/10W .5% SMD 0603 - RT0603DRD0720RL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 20.0 OHM 1/10W .5% SMD 0603
RT0603DRD0720RL
RES 20.0 OHM 1/10W .5% SMD 0603 RT0603DRD0720RL
RES 20.0ohm 1/10W .5% SMD 0603

RES 20.0ohm 1/10W .5% SMD 0603

Supplier's Site
Resistors - Chip Resistor - Surface Mount - RT0603DRD0720RL - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Resistors - Chip Resistor - Surface Mount
RT0603DRD0720RL
Resistors - Chip Resistor - Surface Mount RT0603DRD0720RL
RES SMD 20 OHM 0.5% 1/10W 0603

RES SMD 20 OHM 0.5% 1/10W 0603

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Shenzhen Shengyu Electronics Technology Limited
Product Category Resistors Resistors Resistors
Product Number 13-RT0603DRD0720RLCT-ND RT0603DRD0720RL RT0603DRD0720RL
Product Name Chip Resistor - Surface Mount RES 20.0 OHM 1/10W .5% SMD 0603 Resistors - Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0603; 0603 Surface Mount Technology (SMT / SMD); 0603 0603; 0603 (1608 Metric)
Resistance Range 20 ohms 20 ohms 20 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.01 OHM 4W Resistor - 52-VMS-R010-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0100 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Surface Mount Resistors - 2567769P - RS Components, Ltd.
Specs
Category / Application High Voltage Resistor
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
View Details