Yageo USA Chip Resistor - Surface Mount RT0603DRD071ML

Description
1 MOhms ±0.5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film
Request a Quote Datasheet
Description
1 MOhms ±0.5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 13-RT0603DRD071MLCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT0603DRD071MLCT-ND
Chip Resistor - Surface Mount 13-RT0603DRD071MLCT-ND
1 MOhms ±0.5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

1 MOhms ±0.5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-RT0603DRD071MLDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT0603DRD071MLDKR-ND
Chip Resistor - Surface Mount 13-RT0603DRD071MLDKR-ND
1 MOhms ±0.5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

1 MOhms ±0.5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-RT0603DRD071MLTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT0603DRD071MLTR-ND
Chip Resistor - Surface Mount 13-RT0603DRD071MLTR-ND
1 MOhms ±0.5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

1 MOhms ±0.5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - RT0603DRD071ML - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
RT0603DRD071ML
Chip Resistor - Surface Mount RT0603DRD071ML
RES 1M OHM 0.5% 1/10W 0603

RES 1M OHM 0.5% 1/10W 0603

Supplier's Site Datasheet
Res, 1M, 0.5%, 0.1W, Thin Film, 0603; Resistance Yageo - 49AK4359 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1M, 0.5%, 0.1W, Thin Film, 0603; Resistance Yageo
49AK4359
Res, 1M, 0.5%, 0.1W, Thin Film, 0603; Resistance Yageo 49AK4359
RES, 1M, 0.5%, 0.1W, THIN FILM, 0603; Resistance:1Mohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

RES, 1M, 0.5%, 0.1W, THIN FILM, 0603; Resistance:1Mohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

Supplier's Site
Res, 1M, 0.5%, 0.1W, Thin Film, 0603; Resistance Yageo - 49AK4360 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1M, 0.5%, 0.1W, Thin Film, 0603; Resistance Yageo
49AK4360
Res, 1M, 0.5%, 0.1W, Thin Film, 0603; Resistance Yageo 49AK4360
RES, 1M, 0.5%, 0.1W, THIN FILM, 0603; Resistance:1Mohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

RES, 1M, 0.5%, 0.1W, THIN FILM, 0603; Resistance:1Mohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Resistors Chip Resistors Resistors
Product Number 13-RT0603DRD071MLCT-ND RT0603DRD071ML 49AK4359
Product Name Chip Resistor - Surface Mount Chip Resistor - Surface Mount Res, 1M, 0.5%, 0.1W, Thin Film, 0603; Resistance Yageo
Configuration Single Resistor Single Resistor
Category / Application General Use Precision Resistor
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0603; 0603 0603; 0603 [1608 Metric]
Tolerance 0.5000 +/- % 0.5000 +/- % 0.5000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2567837 - RS Components, Ltd.
Specs
Category / Application High Voltage Resistor
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512
View Details
0.033 OHM 7W Resistor - 52-SMT-R033-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0330 ohms
Power Rating 5 watts
View Details