Yageo USA Chip Resistor - Surface Mount RT0603DRD071K69L

Description
1.69 kOhms ±0.5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film
Request a Quote Datasheet
Description
1.69 kOhms ±0.5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 13-RT0603DRD071K69LDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT0603DRD071K69LDKR-ND
Chip Resistor - Surface Mount 13-RT0603DRD071K69LDKR-ND
1.69 kOhms ±0.5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

1.69 kOhms ±0.5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-RT0603DRD071K69LCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT0603DRD071K69LCT-ND
Chip Resistor - Surface Mount 13-RT0603DRD071K69LCT-ND
1.69 kOhms ±0.5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

1.69 kOhms ±0.5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-RT0603DRD071K69LTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT0603DRD071K69LTR-ND
Chip Resistor - Surface Mount 13-RT0603DRD071K69LTR-ND
1.69 kOhms ±0.5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

1.69 kOhms ±0.5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
RES 1.69K OHM 1/10W .5% 0603 SMD - RT0603DRD071K69L - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.69K OHM 1/10W .5% 0603 SMD
RT0603DRD071K69L
RES 1.69K OHM 1/10W .5% 0603 SMD RT0603DRD071K69L
RES 1.69Kohm 1/10W .5% 0603 SMD

RES 1.69Kohm 1/10W .5% 0603 SMD

Supplier's Site
Chip Resistor - Surface Mount - RT0603DRD071K69L - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
RT0603DRD071K69L
Chip Resistor - Surface Mount RT0603DRD071K69L
RES SMD 1.69KOHM 0.5% 1/10W 0603

RES SMD 1.69KOHM 0.5% 1/10W 0603

Supplier's Site Datasheet
Resistors - Chip Resistor - Surface Mount - RT0603DRD071K69L - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
RT0603DRD071K69L
Resistors - Chip Resistor - Surface Mount RT0603DRD071K69L
RES SMD 1.69KOHM 0.5% 1/10W 0603

RES SMD 1.69KOHM 0.5% 1/10W 0603

Supplier's Site
Res, 1K69, 0.5%, 0.1W, Thin Film, 0603; Resistance Yageo - 58AK3865 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1K69, 0.5%, 0.1W, Thin Film, 0603; Resistance Yageo
58AK3865
Res, 1K69, 0.5%, 0.1W, Thin Film, 0603; Resistance Yageo 58AK3865
RES, 1K69, 0.5%, 0.1W, THIN FILM, 0603; Resistance:1.69kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

RES, 1K69, 0.5%, 0.1W, THIN FILM, 0603; Resistance:1.69kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 1K69, 0.5%, 0.1W, Thin Film, 0603; Resistance Yageo - 59AK4546 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1K69, 0.5%, 0.1W, Thin Film, 0603; Resistance Yageo
59AK4546
Res, 1K69, 0.5%, 0.1W, Thin Film, 0603; Resistance Yageo 59AK4546
RES, 1K69, 0.5%, 0.1W, THIN FILM, 0603; Resistance:1.69kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

RES, 1K69, 0.5%, 0.1W, THIN FILM, 0603; Resistance:1.69kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC ODG (Origin Data Global) Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Resistors Resistors Chip Resistors Resistors Resistors
Product Number 13-RT0603DRD071K69LDKR-ND RT0603DRD071K69L RT0603DRD071K69L RT0603DRD071K69L 58AK3865
Product Name Chip Resistor - Surface Mount RES 1.69K OHM 1/10W .5% 0603 SMD Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount Res, 1K69, 0.5%, 0.1W, Thin Film, 0603; Resistance Yageo
Configuration Single Resistor Single Resistor
Category / Application General Use Precision Resistor
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0603; 0603 Surface Mount Technology (SMT / SMD); 0603 0603; 0603 (1608 Metric) 0603; 0603 [1608 Metric]
Tolerance 0.5000 +/- % 0.5000 +/- % 0.5000 +/- % 0.5000 +/- % 0.5000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD1822FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Shunt Resistor - Two Terminal Surface Mount - BVE - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details