Yageo USA RES 1.33K OHM 1/10W .5% SMD 0603 RT0603DRD071K33L

Description
RES 1.33Kohm 1/10W .5% SMD 0603
Request a Quote Datasheet
Description
RES 1.33Kohm 1/10W .5% SMD 0603
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.33K OHM 1/10W .5% SMD 0603 - RT0603DRD071K33L - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.33K OHM 1/10W .5% SMD 0603
RT0603DRD071K33L
RES 1.33K OHM 1/10W .5% SMD 0603 RT0603DRD071K33L
RES 1.33Kohm 1/10W .5% SMD 0603

RES 1.33Kohm 1/10W .5% SMD 0603

Supplier's Site
Chip Resistor - Surface Mount - RT0603DRD071K33L-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RT0603DRD071K33L-ND
Chip Resistor - Surface Mount RT0603DRD071K33L-ND
1.33 kOhms ±0.5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

1.33 kOhms ±0.5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Resistors - Chip Resistor - Surface Mount - RT0603DRD071K33L - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
RT0603DRD071K33L
Resistors - Chip Resistor - Surface Mount RT0603DRD071K33L
RES SMD 1.33KOHM 0.5% 1/10W 0603

RES SMD 1.33KOHM 0.5% 1/10W 0603

Supplier's Site
RES SMD 1.33KOHM 0.5% 1/10W 0603 - 898-RT0603DRD071K33L - Utmel Electronic Limited
Hong Kong, China
RES SMD 1.33KOHM 0.5% 1/10W 0603
898-RT0603DRD071K33L
RES SMD 1.33KOHM 0.5% 1/10W 0603 898-RT0603DRD071K33L
RES SMD 1.33KOHM 0.5% 1/10W 0603

RES SMD 1.33KOHM 0.5% 1/10W 0603

Supplier's Site
Chip Resistor - Surface Mount - RT0603DRD071K33L - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
RT0603DRD071K33L
Chip Resistor - Surface Mount RT0603DRD071K33L
RES SMD 1.33KOHM 0.5% 1/10W 0603

RES SMD 1.33KOHM 0.5% 1/10W 0603

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Acme Chip Technology Co., Limited Utmel Electronic Limited ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Resistors Chip Resistors
Product Number RT0603DRD071K33L RT0603DRD071K33L-ND RT0603DRD071K33L 898-RT0603DRD071K33L RT0603DRD071K33L
Product Name RES 1.33K OHM 1/10W .5% SMD 0603 Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount RES SMD 1.33KOHM 0.5% 1/10W 0603 Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603 0603; 0603 0603; 0603 (1608 Metric) Surface Mount Technology (SMT / SMD); SURFACE MOUNT
Resistance Range 1330 ohms 1330 ohms 1330 ohms 1330 ohms
Tolerance 0.5000 +/- % 0.5000 +/- % 0.5000 +/- % 0.5000 +/- % 0.5000 +/- %
Power Rating 10 watts 0.1000 watts 0.1000 watts 0.1000 watts 0.1000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1617587 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Standards and Certifications RoHS
View Details
UL Approved High Power, Wire Wound, Metal Clad Resistors - ULV 600-1200 - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details