Yageo USA Chip Resistor - Surface Mount RT0603DRD071K24L

Description
1.24 kOhms ±0.5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film
Request a Quote Datasheet
Description
1.24 kOhms ±0.5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 311-1.24KDTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
311-1.24KDTR-ND
Chip Resistor - Surface Mount 311-1.24KDTR-ND
1.24 kOhms ±0.5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

1.24 kOhms ±0.5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 311-1.24KDCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
311-1.24KDCT-ND
Chip Resistor - Surface Mount 311-1.24KDCT-ND
1.24 kOhms ±0.5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

1.24 kOhms ±0.5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 311-1.24KDDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
311-1.24KDDKR-ND
Chip Resistor - Surface Mount 311-1.24KDDKR-ND
1.24 kOhms ±0.5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

1.24 kOhms ±0.5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
RES 1.24K OHM 1/10W .5% 0603 SMD - RT0603DRD071K24L - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.24K OHM 1/10W .5% 0603 SMD
RT0603DRD071K24L
RES 1.24K OHM 1/10W .5% 0603 SMD RT0603DRD071K24L
RES 1.24Kohm 1/10W .5% 0603 SMD

RES 1.24Kohm 1/10W .5% 0603 SMD

Supplier's Site
Chip Resistor - Surface Mount - RT0603DRD071K24L - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
RT0603DRD071K24L
Chip Resistor - Surface Mount RT0603DRD071K24L
RES SMD 1.24KOHM 0.5% 1/10W 0603

RES SMD 1.24KOHM 0.5% 1/10W 0603

Supplier's Site Datasheet
Res, 1K24, 0.5%, 0.1W, Thin Film, 0603; Resistance Yageo - 59AK4544 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1K24, 0.5%, 0.1W, Thin Film, 0603; Resistance Yageo
59AK4544
Res, 1K24, 0.5%, 0.1W, Thin Film, 0603; Resistance Yageo 59AK4544
RES, 1K24, 0.5%, 0.1W, THIN FILM, 0603; Resistance:1.24kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

RES, 1K24, 0.5%, 0.1W, THIN FILM, 0603; Resistance:1.24kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 1K24, 0.5%, 0.1W, Thin Film, 0603; Resistance Yageo - 58AK6316 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1K24, 0.5%, 0.1W, Thin Film, 0603; Resistance Yageo
58AK6316
Res, 1K24, 0.5%, 0.1W, Thin Film, 0603; Resistance Yageo 58AK6316
RES, 1K24, 0.5%, 0.1W, THIN FILM, 0603; Resistance:1.24kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

RES, 1K24, 0.5%, 0.1W, THIN FILM, 0603; Resistance:1.24kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC ODG (Origin Data Global) Newark, An Avnet Company
Product Category Resistors Resistors Chip Resistors Resistors
Product Number 311-1.24KDTR-ND RT0603DRD071K24L RT0603DRD071K24L 59AK4544
Product Name Chip Resistor - Surface Mount RES 1.24K OHM 1/10W .5% 0603 SMD Chip Resistor - Surface Mount Res, 1K24, 0.5%, 0.1W, Thin Film, 0603; Resistance Yageo
Configuration Single Resistor Single Resistor
Category / Application General Use Precision Resistor
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0603; 0603 Surface Mount Technology (SMT / SMD); 0603 0603; 0603 [1608 Metric]
Tolerance 0.5000 +/- % 0.5000 +/- % 0.5000 +/- % 0.5000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 1614968-1-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip)
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2C390J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details