Yageo USA RES 1.02K OHM 1/10W .5% SMD 0603 RT0603DRD071K02L

Description
RES 1.02Kohm 1/10W .5% SMD 0603
Request a Quote Datasheet
Description
RES 1.02Kohm 1/10W .5% SMD 0603
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.02K OHM 1/10W .5% SMD 0603 - RT0603DRD071K02L - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.02K OHM 1/10W .5% SMD 0603
RT0603DRD071K02L
RES 1.02K OHM 1/10W .5% SMD 0603 RT0603DRD071K02L
RES 1.02Kohm 1/10W .5% SMD 0603

RES 1.02Kohm 1/10W .5% SMD 0603

Supplier's Site
Chip Resistor - Surface Mount - 311-2349-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
311-2349-2-ND
Chip Resistor - Surface Mount 311-2349-2-ND
1.02 kOhms ±0.5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

1.02 kOhms ±0.5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 311-2349-1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
311-2349-1-ND
Chip Resistor - Surface Mount 311-2349-1-ND
1.02 kOhms ±0.5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

1.02 kOhms ±0.5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 311-2349-6-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
311-2349-6-ND
Chip Resistor - Surface Mount 311-2349-6-ND
1.02 kOhms ±0.5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

1.02 kOhms ±0.5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Resistors - Chip Resistor - Surface Mount - RT0603DRD071K02L - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Resistors - Chip Resistor - Surface Mount
RT0603DRD071K02L
Resistors - Chip Resistor - Surface Mount RT0603DRD071K02L
RES SMD 1.02KOHM 0.5% 1/10W 0603

RES SMD 1.02KOHM 0.5% 1/10W 0603

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Resistors Resistors Resistors
Product Number RT0603DRD071K02L 311-2349-2-ND RT0603DRD071K02L
Product Name RES 1.02K OHM 1/10W .5% SMD 0603 Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603 0603; 0603 0603; 0603 (1608 Metric)
Resistance Range 1020 ohms 1020 ohms
Tolerance 0.5000 +/- % 0.5000 +/- % 0.5000 +/- %
Power Rating 10 watts 0.1000 watts 0.1000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614975-4 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 12400 ohms
View Details
2 suppliers
Chip Resistor - Surface Mount - 2019-HV731JRTTD1134FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details