Yageo USA Chip Resistor - Surface Mount RT0603DRD0718K2L

Description
18.2 kOhms ±0.5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film
Request a Quote Datasheet
Description
18.2 kOhms ±0.5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 311-18.2KDCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
311-18.2KDCT-ND
Chip Resistor - Surface Mount 311-18.2KDCT-ND
18.2 kOhms ±0.5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

18.2 kOhms ±0.5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 311-18.2KDTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
311-18.2KDTR-ND
Chip Resistor - Surface Mount 311-18.2KDTR-ND
18.2 kOhms ±0.5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

18.2 kOhms ±0.5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 311-18.2KDDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
311-18.2KDDKR-ND
Chip Resistor - Surface Mount 311-18.2KDDKR-ND
18.2 kOhms ±0.5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

18.2 kOhms ±0.5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
RES 18.2K OHM 1/10W .5% 0603 SMD - RT0603DRD0718K2L - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 18.2K OHM 1/10W .5% 0603 SMD
RT0603DRD0718K2L
RES 18.2K OHM 1/10W .5% 0603 SMD RT0603DRD0718K2L
RES 18.2Kohm 1/10W .5% 0603 SMD

RES 18.2Kohm 1/10W .5% 0603 SMD

Supplier's Site
Chip Resistor - Surface Mount - RT0603DRD0718K2L - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
RT0603DRD0718K2L
Chip Resistor - Surface Mount RT0603DRD0718K2L
RES SMD 18.2KOHM 0.5% 1/10W 0603

RES SMD 18.2KOHM 0.5% 1/10W 0603

Supplier's Site Datasheet
Res, 18K2, 0.5%, 0.1W, Thin Film, 0603; Resistance Yageo - 58AK8260 - Newark, An Avnet Company
Chicago, IL, United States
Res, 18K2, 0.5%, 0.1W, Thin Film, 0603; Resistance Yageo
58AK8260
Res, 18K2, 0.5%, 0.1W, Thin Film, 0603; Resistance Yageo 58AK8260
RES, 18K2, 0.5%, 0.1W, THIN FILM, 0603; Resistance:18.2kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

RES, 18K2, 0.5%, 0.1W, THIN FILM, 0603; Resistance:18.2kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC ODG (Origin Data Global) Newark, An Avnet Company
Product Category Resistors Resistors Chip Resistors Resistors
Product Number 311-18.2KDCT-ND RT0603DRD0718K2L RT0603DRD0718K2L 58AK8260
Product Name Chip Resistor - Surface Mount RES 18.2K OHM 1/10W .5% 0603 SMD Chip Resistor - Surface Mount Res, 18K2, 0.5%, 0.1W, Thin Film, 0603; Resistance Yageo
Configuration Single Resistor Single Resistor
Category / Application General Use Precision Resistor
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0603; 0603 Surface Mount Technology (SMT / SMD); 0603 0603; 0603 [1608 Metric]
Tolerance 0.5000 +/- % 0.5000 +/- % 0.5000 +/- % 0.5000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD7324FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
0.033 OHM 10W Resistor - 53-PBV-R033-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0330 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details