Yageo USA RES 182 OHM 1/10W .5% 0603 SMD RT0603DRD07182RL

Description
RES 182ohm 1/10W .5% 0603 SMD
Request a Quote Datasheet
Description
RES 182ohm 1/10W .5% 0603 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 182 OHM 1/10W .5% 0603 SMD - RT0603DRD07182RL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 182 OHM 1/10W .5% 0603 SMD
RT0603DRD07182RL
RES 182 OHM 1/10W .5% 0603 SMD RT0603DRD07182RL
RES 182ohm 1/10W .5% 0603 SMD

RES 182ohm 1/10W .5% 0603 SMD

Supplier's Site
Chip Resistor - Surface Mount - 311-182DTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
311-182DTR-ND
Chip Resistor - Surface Mount 311-182DTR-ND
182 Ohms ±0.5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

182 Ohms ±0.5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Resistors - Chip Resistor - Surface Mount - RT0603DRD07182RL - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Resistors - Chip Resistor - Surface Mount
RT0603DRD07182RL
Resistors - Chip Resistor - Surface Mount RT0603DRD07182RL
RES SMD 182 OHM 0.5% 1/10W 0603

RES SMD 182 OHM 0.5% 1/10W 0603

Supplier's Site
Chip Resistor - Surface Mount - RT0603DRD07182RL - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
RT0603DRD07182RL
Chip Resistor - Surface Mount RT0603DRD07182RL
RES SMD 182 OHM 0.5% 1/10W 0603

RES SMD 182 OHM 0.5% 1/10W 0603

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Chip Resistors
Product Number RT0603DRD07182RL 311-182DTR-ND RT0603DRD07182RL RT0603DRD07182RL
Product Name RES 182 OHM 1/10W .5% 0603 SMD Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603 0603; 0603 0603; 0603 (1608 Metric)
Resistance Range 182 ohms 182 ohms 182 ohms 182 ohms
Tolerance 0.5000 +/- % 0.5000 +/- % 0.5000 +/- % 0.5000 +/- %
Power Rating 10 watts 0.1000 watts 0.1000 watts 0.1000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614886-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 40.2 ohms
View Details
2 suppliers
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
0.01 OHM 2.5W Resistor - 52-CMS-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers