Yageo USA RES 17.8K OHM 1/10W .5% 0603 SMD RT0603DRD0717K8L

Description
RES 17.8Kohm 1/10W .5% 0603 SMD
Request a Quote Datasheet
Description
RES 17.8Kohm 1/10W .5% 0603 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 17.8K OHM 1/10W .5% 0603 SMD - RT0603DRD0717K8L - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 17.8K OHM 1/10W .5% 0603 SMD
RT0603DRD0717K8L
RES 17.8K OHM 1/10W .5% 0603 SMD RT0603DRD0717K8L
RES 17.8Kohm 1/10W .5% 0603 SMD

RES 17.8Kohm 1/10W .5% 0603 SMD

Supplier's Site
Chip Resistor - Surface Mount - 311-17.8KDTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
311-17.8KDTR-ND
Chip Resistor - Surface Mount 311-17.8KDTR-ND
17.8 kOhms ±0.5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

17.8 kOhms ±0.5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 311-17.8KDDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
311-17.8KDDKR-ND
Chip Resistor - Surface Mount 311-17.8KDDKR-ND
17.8 kOhms ±0.5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

17.8 kOhms ±0.5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 311-17.8KDCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
311-17.8KDCT-ND
Chip Resistor - Surface Mount 311-17.8KDCT-ND
17.8 kOhms ±0.5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

17.8 kOhms ±0.5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Res, 17K8, 0.5%, 0.1W, Thin Film, 0603; Resistance Yageo - 58AK8259 - Newark, An Avnet Company
Chicago, IL, United States
Res, 17K8, 0.5%, 0.1W, Thin Film, 0603; Resistance Yageo
58AK8259
Res, 17K8, 0.5%, 0.1W, Thin Film, 0603; Resistance Yageo 58AK8259
RES, 17K8, 0.5%, 0.1W, THIN FILM, 0603; Resistance:17.8kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

RES, 17K8, 0.5%, 0.1W, THIN FILM, 0603; Resistance:17.8kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 17K8, 0.5%, 0.1W, Thin Film, 0603; Resistance Yageo - 59AK0403 - Newark, An Avnet Company
Chicago, IL, United States
Res, 17K8, 0.5%, 0.1W, Thin Film, 0603; Resistance Yageo
59AK0403
Res, 17K8, 0.5%, 0.1W, Thin Film, 0603; Resistance Yageo 59AK0403
RES, 17K8, 0.5%, 0.1W, THIN FILM, 0603; Resistance:17.8kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

RES, 17K8, 0.5%, 0.1W, THIN FILM, 0603; Resistance:17.8kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

Supplier's Site
Resistors - Chip Resistor - Surface Mount - RT0603DRD0717K8L - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Resistors - Chip Resistor - Surface Mount
RT0603DRD0717K8L
Resistors - Chip Resistor - Surface Mount RT0603DRD0717K8L
RES SMD 17.8KOHM 0.5% 1/10W 0603

RES SMD 17.8KOHM 0.5% 1/10W 0603

Supplier's Site
Chip Resistor - Surface Mount - RT0603DRD0717K8L - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
RT0603DRD0717K8L
Chip Resistor - Surface Mount RT0603DRD0717K8L
RES SMD 17.8KOHM 0.5% 1/10W 0603

RES SMD 17.8KOHM 0.5% 1/10W 0603

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Resistors Chip Resistors
Product Number RT0603DRD0717K8L 311-17.8KDTR-ND 58AK8259 RT0603DRD0717K8L RT0603DRD0717K8L
Product Name RES 17.8K OHM 1/10W .5% 0603 SMD Chip Resistor - Surface Mount Res, 17K8, 0.5%, 0.1W, Thin Film, 0603; Resistance Yageo Resistors - Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603 0603; 0603 0603; 0603 [1608 Metric] 0603; 0603 (1608 Metric)
Resistance Range 17800 ohms 17800 ohms 17800 ohms 17800 ohms
Tolerance 0.5000 +/- % 0.5000 +/- % 0.5000 +/- % 0.5000 +/- % 0.5000 +/- %
Power Rating 10 watts 0.1000 watts 0.1000 watts 0.1000 watts 0.1000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Surface Mount Resistors - 1-1614959-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.60E6 ohms
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details