Yageo USA RES 178 OHM 1/10W .5% SMD 0603 RT0603DRD07178RL

Description
RES 178ohm 1/10W .5% SMD 0603
Request a Quote Datasheet
Description
RES 178ohm 1/10W .5% SMD 0603
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 178 OHM 1/10W .5% SMD 0603 - RT0603DRD07178RL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 178 OHM 1/10W .5% SMD 0603
RT0603DRD07178RL
RES 178 OHM 1/10W .5% SMD 0603 RT0603DRD07178RL
RES 178ohm 1/10W .5% SMD 0603

RES 178ohm 1/10W .5% SMD 0603

Supplier's Site
Chip Resistor - Surface Mount - 311-2347-1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
311-2347-1-ND
Chip Resistor - Surface Mount 311-2347-1-ND
178 Ohms ±0.5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

178 Ohms ±0.5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 311-2347-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
311-2347-2-ND
Chip Resistor - Surface Mount 311-2347-2-ND
178 Ohms ±0.5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

178 Ohms ±0.5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 311-2347-6-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
311-2347-6-ND
Chip Resistor - Surface Mount 311-2347-6-ND
178 Ohms ±0.5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

178 Ohms ±0.5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RT0603DRD07178RL 311-2347-1-ND
Product Name RES 178 OHM 1/10W .5% SMD 0603 Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603 0603; 0603
Resistance Range 178 ohms 178 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 10 watts 0.1000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614958-4 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.33 ohms
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R683JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details