Yageo USA RES 16.9K OHM 1/10W .5% SMD 0603 RT0603DRD0716K9L

Description
RES 16.9Kohm 1/10W .5% SMD 0603
Request a Quote Datasheet
Description
RES 16.9Kohm 1/10W .5% SMD 0603
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 16.9K OHM 1/10W .5% SMD 0603 - RT0603DRD0716K9L - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 16.9K OHM 1/10W .5% SMD 0603
RT0603DRD0716K9L
RES 16.9K OHM 1/10W .5% SMD 0603 RT0603DRD0716K9L
RES 16.9Kohm 1/10W .5% SMD 0603

RES 16.9Kohm 1/10W .5% SMD 0603

Supplier's Site
Chip Resistor - Surface Mount - 311-2346-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
311-2346-2-ND
Chip Resistor - Surface Mount 311-2346-2-ND
16.9 kOhms ±0.5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

16.9 kOhms ±0.5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 311-2346-1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
311-2346-1-ND
Chip Resistor - Surface Mount 311-2346-1-ND
16.9 kOhms ±0.5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

16.9 kOhms ±0.5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 311-2346-6-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
311-2346-6-ND
Chip Resistor - Surface Mount 311-2346-6-ND
16.9 kOhms ±0.5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

16.9 kOhms ±0.5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Res, 16K9, 0.5%, 0.1W, Thin Film, 0603; Resistance Yageo - 59AK2424 - Newark, An Avnet Company
Chicago, IL, United States
Res, 16K9, 0.5%, 0.1W, Thin Film, 0603; Resistance Yageo
59AK2424
Res, 16K9, 0.5%, 0.1W, Thin Film, 0603; Resistance Yageo 59AK2424
RES, 16K9, 0.5%, 0.1W, THIN FILM, 0603; Resistance:16.9kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

RES, 16K9, 0.5%, 0.1W, THIN FILM, 0603; Resistance:16.9kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 16K9, 0.5%, 0.1W, Thin Film, 0603; Resistance Yageo - 59AK2423 - Newark, An Avnet Company
Chicago, IL, United States
Res, 16K9, 0.5%, 0.1W, Thin Film, 0603; Resistance Yageo
59AK2423
Res, 16K9, 0.5%, 0.1W, Thin Film, 0603; Resistance Yageo 59AK2423
RES, 16K9, 0.5%, 0.1W, THIN FILM, 0603; Resistance:16.9kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

RES, 16K9, 0.5%, 0.1W, THIN FILM, 0603; Resistance:16.9kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RT0603DRD0716K9L 311-2346-2-ND 59AK2424
Product Name RES 16.9K OHM 1/10W .5% SMD 0603 Chip Resistor - Surface Mount Res, 16K9, 0.5%, 0.1W, Thin Film, 0603; Resistance Yageo
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603 0603; 0603 0603; 0603 [1608 Metric]
Resistance Range 16900 ohms 16900 ohms
Tolerance 0.5000 +/- % 0.5000 +/- % 0.5000 +/- %
Power Rating 10 watts 0.1000 watts 0.1000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1879026-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging ThroughHole
Resistance Range 13.7 ohms
View Details
3 suppliers
Through Hole Resistors - 2019-CF1/2CT52R473JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details