Yageo USA RES 16.5K OHM 1/10W .5% 0603 SMD RT0603DRD0716K5L

Description
RES 16.5Kohm 1/10W .5% 0603 SMD
Request a Quote Datasheet
Description
RES 16.5Kohm 1/10W .5% 0603 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 16.5K OHM 1/10W .5% 0603 SMD - RT0603DRD0716K5L - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 16.5K OHM 1/10W .5% 0603 SMD
RT0603DRD0716K5L
RES 16.5K OHM 1/10W .5% 0603 SMD RT0603DRD0716K5L
RES 16.5Kohm 1/10W .5% 0603 SMD

RES 16.5Kohm 1/10W .5% 0603 SMD

Supplier's Site
Chip Resistor - Surface Mount - 311-16.5KDCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
311-16.5KDCT-ND
Chip Resistor - Surface Mount 311-16.5KDCT-ND
16.5 kOhms ±0.5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

16.5 kOhms ±0.5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 311-16.5KDDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
311-16.5KDDKR-ND
Chip Resistor - Surface Mount 311-16.5KDDKR-ND
16.5 kOhms ±0.5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

16.5 kOhms ±0.5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 311-16.5KDTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
311-16.5KDTR-ND
Chip Resistor - Surface Mount 311-16.5KDTR-ND
16.5 kOhms ±0.5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

16.5 kOhms ±0.5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - RT0603DRD0716K5L - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
RT0603DRD0716K5L
Chip Resistor - Surface Mount RT0603DRD0716K5L
RES SMD 16.5KOHM 0.5% 1/10W 0603

RES SMD 16.5KOHM 0.5% 1/10W 0603

Supplier's Site Datasheet
Res, 16K5, 0.5%, 0.1W, Thin Film, 0603; Resistance Yageo - 58AK6320 - Newark, An Avnet Company
Chicago, IL, United States
Res, 16K5, 0.5%, 0.1W, Thin Film, 0603; Resistance Yageo
58AK6320
Res, 16K5, 0.5%, 0.1W, Thin Film, 0603; Resistance Yageo 58AK6320
RES, 16K5, 0.5%, 0.1W, THIN FILM, 0603; Resistance:16.5kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

RES, 16K5, 0.5%, 0.1W, THIN FILM, 0603; Resistance:16.5kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 16K5, 0.5%, 0.1W, Thin Film, 0603; Resistance Yageo - 59AK6646 - Newark, An Avnet Company
Chicago, IL, United States
Res, 16K5, 0.5%, 0.1W, Thin Film, 0603; Resistance Yageo
59AK6646
Res, 16K5, 0.5%, 0.1W, Thin Film, 0603; Resistance Yageo 59AK6646
RES, 16K5, 0.5%, 0.1W, THIN FILM, 0603; Resistance:16.5kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

RES, 16K5, 0.5%, 0.1W, THIN FILM, 0603; Resistance:16.5kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Resistors Resistors Chip Resistors Resistors
Product Number RT0603DRD0716K5L 311-16.5KDCT-ND RT0603DRD0716K5L 58AK6320
Product Name RES 16.5K OHM 1/10W .5% 0603 SMD Chip Resistor - Surface Mount Chip Resistor - Surface Mount Res, 16K5, 0.5%, 0.1W, Thin Film, 0603; Resistance Yageo
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603 0603; 0603 0603; 0603 [1608 Metric]
Resistance Range 16500 ohms 16500 ohms 16500 ohms
Tolerance 0.5000 +/- % 0.5000 +/- % 0.5000 +/- % 0.5000 +/- %
Power Rating 10 watts 0.1000 watts 0.1000 watts 0.1000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - VMI - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details