Yageo USA Chip Resistor - Surface Mount RT0603DRD07169KL

Description
169 kOhms ±0.5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film
Request a Quote
Description
169 kOhms ±0.5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Yageo RT0603 resistor has a resistance value of 169 kΩ with a tolerance of ±0.5%. It is designed for high precision and high stability applications, making it suitable for use in converters, printing equipment, server boards, telecom, and consumer electronics. The resistor is constructed using a thin film technology and is RoHS compliant, ensuring it meets environmental standards. It has a power rating of 0.1W (100mW) and comes in a 0603 package size, which is compact and helps save PCB space. The product is also halogen-free, contributing to reduced environmental impact.

Datasheet Summary
Powered by GS/AI

The Yageo RT0603 resistor has a resistance value of 169 kΩ with a tolerance of ±0.5%. It is designed for high precision and high stability applications, making it suitable for use in converters, printing equipment, server boards, telecom, and consumer electronics. The resistor is constructed using a thin film technology and is RoHS compliant, ensuring it meets environmental standards. It has a power rating of 0.1W (100mW) and comes in a 0603 package size, which is compact and helps save PCB space. The product is also halogen-free, contributing to reduced environmental impact.

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 311-2345-6-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
311-2345-6-ND
Chip Resistor - Surface Mount 311-2345-6-ND
169 kOhms ±0.5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

169 kOhms ±0.5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 311-2345-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
311-2345-2-ND
Chip Resistor - Surface Mount 311-2345-2-ND
169 kOhms ±0.5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

169 kOhms ±0.5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 311-2345-1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
311-2345-1-ND
Chip Resistor - Surface Mount 311-2345-1-ND
169 kOhms ±0.5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

169 kOhms ±0.5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
RES 169K OHM 1/10W .5% SMD 0603 - RT0603DRD07169KL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 169K OHM 1/10W .5% SMD 0603
RT0603DRD07169KL
RES 169K OHM 1/10W .5% SMD 0603 RT0603DRD07169KL
RES 169Kohm 1/10W .5% SMD 0603

RES 169Kohm 1/10W .5% SMD 0603

Supplier's Site
Res, 169K, 0.5%, 0.1W, Thin Film, 0603; Resistance Yageo - 59AK4550 - Newark, An Avnet Company
Chicago, IL, United States
Res, 169K, 0.5%, 0.1W, Thin Film, 0603; Resistance Yageo
59AK4550
Res, 169K, 0.5%, 0.1W, Thin Film, 0603; Resistance Yageo 59AK4550
RES, 169K, 0.5%, 0.1W, THIN FILM, 0603; Resistance:169kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

RES, 169K, 0.5%, 0.1W, THIN FILM, 0603; Resistance:169kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 169K, 0.5%, 0.1W, Thin Film, 0603; Resistance Yageo - 59AK0402 - Newark, An Avnet Company
Chicago, IL, United States
Res, 169K, 0.5%, 0.1W, Thin Film, 0603; Resistance Yageo
59AK0402
Res, 169K, 0.5%, 0.1W, Thin Film, 0603; Resistance Yageo 59AK0402
RES, 169K, 0.5%, 0.1W, THIN FILM, 0603; Resistance:169kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

RES, 169K, 0.5%, 0.1W, THIN FILM, 0603; Resistance:169kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 311-2345-6-ND RT0603DRD07169KL 59AK4550
Product Name Chip Resistor - Surface Mount RES 169K OHM 1/10W .5% SMD 0603 Res, 169K, 0.5%, 0.1W, Thin Film, 0603; Resistance Yageo
Configuration Single Resistor Single Resistor
Category / Application General Use Precision Resistor
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0603; 0603 Surface Mount Technology (SMT / SMD); 0603 0603; 0603 [1608 Metric]
Tolerance 0.5000 +/- % 0.5000 +/- % 0.5000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

UL Approved High Power, Wire Wound, Metal Clad Resistor - ULF - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details