Yageo USA Chip Resistor - Surface Mount RT0603DRD07165RL

Description
165 Ohms ±0.5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film
Request a Quote Datasheet
Description
165 Ohms ±0.5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 311-165DCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
311-165DCT-ND
Chip Resistor - Surface Mount 311-165DCT-ND
165 Ohms ±0.5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

165 Ohms ±0.5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 311-165DDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
311-165DDKR-ND
Chip Resistor - Surface Mount 311-165DDKR-ND
165 Ohms ±0.5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

165 Ohms ±0.5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 311-165DTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
311-165DTR-ND
Chip Resistor - Surface Mount 311-165DTR-ND
165 Ohms ±0.5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

165 Ohms ±0.5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
RES 165 OHM 1/10W .5% 0603 SMD - RT0603DRD07165RL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 165 OHM 1/10W .5% 0603 SMD
RT0603DRD07165RL
RES 165 OHM 1/10W .5% 0603 SMD RT0603DRD07165RL
RES 165ohm 1/10W .5% 0603 SMD

RES 165ohm 1/10W .5% 0603 SMD

Supplier's Site
Resistors - Chip Resistor - Surface Mount - RT0603DRD07165RL - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
RT0603DRD07165RL
Resistors - Chip Resistor - Surface Mount RT0603DRD07165RL
RES SMD 165 OHM 0.5% 1/10W 0603

RES SMD 165 OHM 0.5% 1/10W 0603

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Acme Chip Technology Co., Limited
Product Category Resistors Resistors Resistors
Product Number 311-165DCT-ND RT0603DRD07165RL RT0603DRD07165RL
Product Name Chip Resistor - Surface Mount RES 165 OHM 1/10W .5% 0603 SMD Resistors - Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0603; 0603 Surface Mount Technology (SMT / SMD); 0603 0603; 0603 (1608 Metric)
Resistance Range 165 ohms 165 ohms 165 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375501-SMT-R005-1.0 - Win Source Electronics
Specs
Resistance Range 0.0050 ohms
Tolerance 1 +/- %
Temperature Coefficient 100 ±ppm/°C
View Details
2 suppliers
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers