Yageo USA Chip Resistor - Surface Mount RT0603DRD0715K8L

Description
15.8 kOhms ±0.5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film
Request a Quote Datasheet
Description
15.8 kOhms ±0.5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 13-RT0603DRD0715K8LTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT0603DRD0715K8LTR-ND
Chip Resistor - Surface Mount 13-RT0603DRD0715K8LTR-ND
15.8 kOhms ±0.5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

15.8 kOhms ±0.5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-RT0603DRD0715K8LDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT0603DRD0715K8LDKR-ND
Chip Resistor - Surface Mount 13-RT0603DRD0715K8LDKR-ND
15.8 kOhms ±0.5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

15.8 kOhms ±0.5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-RT0603DRD0715K8LCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT0603DRD0715K8LCT-ND
Chip Resistor - Surface Mount 13-RT0603DRD0715K8LCT-ND
15.8 kOhms ±0.5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

15.8 kOhms ±0.5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
RES 15.8K OHM 1/10W .5% 0603 SMD - RT0603DRD0715K8L - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 15.8K OHM 1/10W .5% 0603 SMD
RT0603DRD0715K8L
RES 15.8K OHM 1/10W .5% 0603 SMD RT0603DRD0715K8L
RES 15.8Kohm 1/10W .5% 0603 SMD

RES 15.8Kohm 1/10W .5% 0603 SMD

Supplier's Site
Chip Resistor - Surface Mount - RT0603DRD0715K8L - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
RT0603DRD0715K8L
Chip Resistor - Surface Mount RT0603DRD0715K8L
RES SMD 15.8KOHM 0.5% 1/10W 0603

RES SMD 15.8KOHM 0.5% 1/10W 0603

Supplier's Site Datasheet
Resistors - Chip Resistor - Surface Mount - RT0603DRD0715K8L - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
RT0603DRD0715K8L
Resistors - Chip Resistor - Surface Mount RT0603DRD0715K8L
RES SMD 15.8KOHM 0.5% 1/10W 0603

RES SMD 15.8KOHM 0.5% 1/10W 0603

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC ODG (Origin Data Global) Acme Chip Technology Co., Limited
Product Category Resistors Resistors Chip Resistors Resistors
Product Number 13-RT0603DRD0715K8LTR-ND RT0603DRD0715K8L RT0603DRD0715K8L RT0603DRD0715K8L
Product Name Chip Resistor - Surface Mount RES 15.8K OHM 1/10W .5% 0603 SMD Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0603; 0603 Surface Mount Technology (SMT / SMD); 0603 0603; 0603 (1608 Metric)
Tolerance 0.5000 +/- % 0.5000 +/- % 0.5000 +/- % 0.5000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Through Hole Resistors - 1249279 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Shunt Resistor - Two Terminal Through Hole - PBH - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details