Yageo USA RES 150 OHM 1/10W .5% 0603 SMD RT0603DRD07150RL

Description
RES 150ohm 1/10W .5% 0603 SMD
Request a Quote Datasheet
Description
RES 150ohm 1/10W .5% 0603 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 150 OHM 1/10W .5% 0603 SMD - RT0603DRD07150RL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 150 OHM 1/10W .5% 0603 SMD
RT0603DRD07150RL
RES 150 OHM 1/10W .5% 0603 SMD RT0603DRD07150RL
RES 150ohm 1/10W .5% 0603 SMD

RES 150ohm 1/10W .5% 0603 SMD

Supplier's Site
Chip Resistor - Surface Mount - 311-150DTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
311-150DTR-ND
Chip Resistor - Surface Mount 311-150DTR-ND
150 Ohms ±0.5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

150 Ohms ±0.5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 311-150DDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
311-150DDKR-ND
Chip Resistor - Surface Mount 311-150DDKR-ND
150 Ohms ±0.5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

150 Ohms ±0.5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 311-150DCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
311-150DCT-ND
Chip Resistor - Surface Mount 311-150DCT-ND
150 Ohms ±0.5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

150 Ohms ±0.5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - RT0603DRD07150RL - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
RT0603DRD07150RL
Chip Resistor - Surface Mount RT0603DRD07150RL
RES SMD 150 OHM 0.5% 1/10W 0603

RES SMD 150 OHM 0.5% 1/10W 0603

Supplier's Site Datasheet
Res, 150R, 0.5%, 0.1W, Thin Film, 0603 Rohs Compliant Yageo - 46AK5810 - Newark, An Avnet Company
Chicago, IL, United States
Res, 150R, 0.5%, 0.1W, Thin Film, 0603 Rohs Compliant Yageo
46AK5810
Res, 150R, 0.5%, 0.1W, Thin Film, 0603 Rohs Compliant Yageo 46AK5810
RES, 150R, 0.5%, 0.1W, THIN FILM, 0603 ROHS COMPLIANT: YES

RES, 150R, 0.5%, 0.1W, THIN FILM, 0603 ROHS COMPLIANT: YES

Supplier's Site
Resistors - Chip Resistor - Surface Mount - RT0603DRD07150RL - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Resistors - Chip Resistor - Surface Mount
RT0603DRD07150RL
Resistors - Chip Resistor - Surface Mount RT0603DRD07150RL
RES SMD 150 OHM 0.5% 1/10W 0603

RES SMD 150 OHM 0.5% 1/10W 0603

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey ODG (Origin Data Global) Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Resistors Resistors Chip Resistors Resistors Resistors
Product Number RT0603DRD07150RL 311-150DTR-ND RT0603DRD07150RL 46AK5810 RT0603DRD07150RL
Product Name RES 150 OHM 1/10W .5% 0603 SMD Chip Resistor - Surface Mount Chip Resistor - Surface Mount Res, 150R, 0.5%, 0.1W, Thin Film, 0603 Rohs Compliant Yageo Resistors - Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603 0603; 0603 0603 0603; 0603 (1608 Metric)
Resistance Range 150 ohms 150 ohms 150 ohms 150 ohms
Tolerance 0.5000 +/- % 0.5000 +/- % 0.5000 +/- % 0.5000 +/- %
Power Rating 10 watts 0.1000 watts 0.1000 watts 0.1000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - FMK - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Surface Mount Resistors - 2-1614895-4 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 9620 ohms
View Details
4 suppliers
Through Hole Resistors - 1249277 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details