Yageo USA Chip Resistor - Surface Mount RT0603DRD07140RL

Description
140 Ohms ±0.5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film
Request a Quote Datasheet
Description
140 Ohms ±0.5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - RT0603DRD07140RL-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RT0603DRD07140RL-ND
Chip Resistor - Surface Mount RT0603DRD07140RL-ND
140 Ohms ±0.5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

140 Ohms ±0.5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
RES 140 OHM 1/10W .5% SMD 0603 - RT0603DRD07140RL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 140 OHM 1/10W .5% SMD 0603
RT0603DRD07140RL
RES 140 OHM 1/10W .5% SMD 0603 RT0603DRD07140RL
RES 140ohm 1/10W .5% SMD 0603

RES 140ohm 1/10W .5% SMD 0603

Supplier's Site
Resistors - Chip Resistor - Surface Mount - RT0603DRD07140RL - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
RT0603DRD07140RL
Resistors - Chip Resistor - Surface Mount RT0603DRD07140RL
RES SMD 140 OHM 0.5% 1/10W 0603

RES SMD 140 OHM 0.5% 1/10W 0603

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Acme Chip Technology Co., Limited
Product Category Resistors Resistors Resistors
Product Number RT0603DRD07140RL-ND RT0603DRD07140RL RT0603DRD07140RL
Product Name Chip Resistor - Surface Mount RES 140 OHM 1/10W .5% SMD 0603 Resistors - Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0603; 0603 Surface Mount Technology (SMT / SMD); 0603 0603; 0603 (1608 Metric)
Resistance Range 140 ohms 140 ohms 140 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1879026-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging ThroughHole
Resistance Range 13.7 ohms
View Details
3 suppliers
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details