Yageo USA RES 133K OHM 1/10W .5% SMD 0603 RT0603DRD07133KL

Description
RES 133Kohm 1/10W .5% SMD 0603
Request a Quote Datasheet
Description
RES 133Kohm 1/10W .5% SMD 0603
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 133K OHM 1/10W .5% SMD 0603 - RT0603DRD07133KL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 133K OHM 1/10W .5% SMD 0603
RT0603DRD07133KL
RES 133K OHM 1/10W .5% SMD 0603 RT0603DRD07133KL
RES 133Kohm 1/10W .5% SMD 0603

RES 133Kohm 1/10W .5% SMD 0603

Supplier's Site
Chip Resistor - Surface Mount - RT0603DRD07133KL-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RT0603DRD07133KL-ND
Chip Resistor - Surface Mount RT0603DRD07133KL-ND
133 kOhms ±0.5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

133 kOhms ±0.5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Resistors - Chip Resistor - Surface Mount - RT0603DRD07133KL - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
RT0603DRD07133KL
Resistors - Chip Resistor - Surface Mount RT0603DRD07133KL
RES SMD 133K OHM 0.5% 1/10W 0603

RES SMD 133K OHM 0.5% 1/10W 0603

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Acme Chip Technology Co., Limited
Product Category Resistors Resistors Resistors
Product Number RT0603DRD07133KL RT0603DRD07133KL-ND RT0603DRD07133KL
Product Name RES 133K OHM 1/10W .5% SMD 0603 Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603 0603; 0603 0603; 0603 (1608 Metric)
Resistance Range 133000 ohms 133000 ohms
Tolerance 0.5000 +/- % 0.5000 +/- % 0.5000 +/- %
Power Rating 10 watts 0.1000 watts 0.1000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 5 ohms
Temperature Coefficient 1200 ±ppm/°C
Power Rating 6 watts
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details