Yageo USA Chip Resistor - Surface Mount RT0603DRD07130RL

Description
130 Ohms ±0.5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film
Request a Quote Datasheet
Description
130 Ohms ±0.5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 311-130DTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
311-130DTR-ND
Chip Resistor - Surface Mount 311-130DTR-ND
130 Ohms ±0.5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

130 Ohms ±0.5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 311-130DCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
311-130DCT-ND
Chip Resistor - Surface Mount 311-130DCT-ND
130 Ohms ±0.5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

130 Ohms ±0.5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 311-130DDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
311-130DDKR-ND
Chip Resistor - Surface Mount 311-130DDKR-ND
130 Ohms ±0.5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

130 Ohms ±0.5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
RES 130 OHM 1/10W .5% 0603 SMD - RT0603DRD07130RL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 130 OHM 1/10W .5% 0603 SMD
RT0603DRD07130RL
RES 130 OHM 1/10W .5% 0603 SMD RT0603DRD07130RL
RES 130ohm 1/10W .5% 0603 SMD

RES 130ohm 1/10W .5% 0603 SMD

Supplier's Site
Chip Resistor - Surface Mount - RT0603DRD07130RL - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
RT0603DRD07130RL
Chip Resistor - Surface Mount RT0603DRD07130RL
RES SMD 130 OHM 0.5% 1/10W 0603

RES SMD 130 OHM 0.5% 1/10W 0603

Supplier's Site Datasheet
Res, 130R, 0.5%, 0.1W, Thin Film, 0603; Resistance Yageo - 58AK6318 - Newark, An Avnet Company
Chicago, IL, United States
Res, 130R, 0.5%, 0.1W, Thin Film, 0603; Resistance Yageo
58AK6318
Res, 130R, 0.5%, 0.1W, Thin Film, 0603; Resistance Yageo 58AK6318
RES, 130R, 0.5%, 0.1W, THIN FILM, 0603; Resistance:130ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

RES, 130R, 0.5%, 0.1W, THIN FILM, 0603; Resistance:130ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC ODG (Origin Data Global) Newark, An Avnet Company
Product Category Resistors Resistors Chip Resistors Resistors
Product Number 311-130DTR-ND RT0603DRD07130RL RT0603DRD07130RL 58AK6318
Product Name Chip Resistor - Surface Mount RES 130 OHM 1/10W .5% 0603 SMD Chip Resistor - Surface Mount Res, 130R, 0.5%, 0.1W, Thin Film, 0603; Resistance Yageo
Configuration Single Resistor Single Resistor
Category / Application General Use Precision Resistor
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0603; 0603 Surface Mount Technology (SMT / SMD); 0603 0603; 0603 [1608 Metric]
Resistance Range 130 ohms 130 ohms 130 ohms 130 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.003 OHM 5W Resistor - 52-BVS-A-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Power Rating 3 watts
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details