Yageo USA RES 12.0 OHM 1/10W .5% SMD 0603 RT0603DRD0712RL

Description
RES 12.0ohm 1/10W .5% SMD 0603
Request a Quote Datasheet
Description
RES 12.0ohm 1/10W .5% SMD 0603
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 12.0 OHM 1/10W .5% SMD 0603 - RT0603DRD0712RL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 12.0 OHM 1/10W .5% SMD 0603
RT0603DRD0712RL
RES 12.0 OHM 1/10W .5% SMD 0603 RT0603DRD0712RL
RES 12.0ohm 1/10W .5% SMD 0603

RES 12.0ohm 1/10W .5% SMD 0603

Supplier's Site
Chip Resistor - Surface Mount - 311-2342-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
311-2342-2-ND
Chip Resistor - Surface Mount 311-2342-2-ND
12 Ohms ±0.5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

12 Ohms ±0.5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 311-2342-6-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
311-2342-6-ND
Chip Resistor - Surface Mount 311-2342-6-ND
12 Ohms ±0.5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

12 Ohms ±0.5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 311-2342-1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
311-2342-1-ND
Chip Resistor - Surface Mount 311-2342-1-ND
12 Ohms ±0.5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

12 Ohms ±0.5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Resistors - Chip Resistor - Surface Mount - RT0603DRD0712RL - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
RT0603DRD0712RL
Resistors - Chip Resistor - Surface Mount RT0603DRD0712RL
RES SMD 12 OHM 0.5% 1/10W 0603

RES SMD 12 OHM 0.5% 1/10W 0603

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Acme Chip Technology Co., Limited
Product Category Resistors Resistors Resistors
Product Number RT0603DRD0712RL 311-2342-2-ND RT0603DRD0712RL
Product Name RES 12.0 OHM 1/10W .5% SMD 0603 Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603 0603; 0603 0603; 0603 (1608 Metric)
Resistance Range 12 ohms 12 ohms 12 ohms
Tolerance 0.5000 +/- % 0.5000 +/- % 0.5000 +/- %
Power Rating 10 watts 0.1000 watts 0.1000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4C270J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Resistors - Chip Resistor - Surface Mount - 1375580-SMT-R022-1.0 - Win Source Electronics
Specs
Resistance Range 0.0220 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details