Yageo USA RES 12K OHM 1/10W .5% 0603 SMD RT0603DRD0712KL

Description
RES 12Kohm 1/10W .5% 0603 SMD
Request a Quote Datasheet
Description
RES 12Kohm 1/10W .5% 0603 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 12K OHM 1/10W .5% 0603 SMD - RT0603DRD0712KL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 12K OHM 1/10W .5% 0603 SMD
RT0603DRD0712KL
RES 12K OHM 1/10W .5% 0603 SMD RT0603DRD0712KL
RES 12Kohm 1/10W .5% 0603 SMD

RES 12Kohm 1/10W .5% 0603 SMD

Supplier's Site
Chip Resistor - Surface Mount - 311-12KDTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
311-12KDTR-ND
Chip Resistor - Surface Mount 311-12KDTR-ND
12 kOhms ±0.5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

12 kOhms ±0.5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 311-12KDCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
311-12KDCT-ND
Chip Resistor - Surface Mount 311-12KDCT-ND
12 kOhms ±0.5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

12 kOhms ±0.5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 311-12KDDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
311-12KDDKR-ND
Chip Resistor - Surface Mount 311-12KDDKR-ND
12 kOhms ±0.5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

12 kOhms ±0.5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Res, 12K, 0.5%, 0.1W, Thin Film, 0603 Rohs Compliant Yageo - 46AK5807 - Newark, An Avnet Company
Chicago, IL, United States
Res, 12K, 0.5%, 0.1W, Thin Film, 0603 Rohs Compliant Yageo
46AK5807
Res, 12K, 0.5%, 0.1W, Thin Film, 0603 Rohs Compliant Yageo 46AK5807
RES, 12K, 0.5%, 0.1W, THIN FILM, 0603 ROHS COMPLIANT: YES

RES, 12K, 0.5%, 0.1W, THIN FILM, 0603 ROHS COMPLIANT: YES

Supplier's Site
Res, 12K, 0.5%, 0.1W, Thin Film, 0603; Resistance Yageo - 49AK4365 - Newark, An Avnet Company
Chicago, IL, United States
Res, 12K, 0.5%, 0.1W, Thin Film, 0603; Resistance Yageo
49AK4365
Res, 12K, 0.5%, 0.1W, Thin Film, 0603; Resistance Yageo 49AK4365
RES, 12K, 0.5%, 0.1W, THIN FILM, 0603; Resistance:12kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

RES, 12K, 0.5%, 0.1W, THIN FILM, 0603; Resistance:12kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

Supplier's Site
RES SMD 12K OHM 0.5% 1/10W 0603 - 898-RT0603DRD0712KL - Utmel Electronic Limited
Hong Kong, China
RES SMD 12K OHM 0.5% 1/10W 0603
898-RT0603DRD0712KL
RES SMD 12K OHM 0.5% 1/10W 0603 898-RT0603DRD0712KL
RES SMD 12K OHM 0.5% 1/10W 0603

RES SMD 12K OHM 0.5% 1/10W 0603

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company Newark, An Avnet Company Utmel Electronic Limited
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number RT0603DRD0712KL 311-12KDTR-ND 46AK5807 49AK4365 898-RT0603DRD0712KL
Product Name RES 12K OHM 1/10W .5% 0603 SMD Chip Resistor - Surface Mount Res, 12K, 0.5%, 0.1W, Thin Film, 0603 Rohs Compliant Yageo Res, 12K, 0.5%, 0.1W, Thin Film, 0603; Resistance Yageo RES SMD 12K OHM 0.5% 1/10W 0603
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603 0603; 0603 0603 0603; 0603 [1608 Metric] Surface Mount Technology (SMT / SMD); SURFACE MOUNT
Resistance Range 12000 ohms 12000 ohms 12000 ohms
Tolerance 0.5000 +/- % 0.5000 +/- % 0.5000 +/- % 0.5000 +/- %
Power Rating 10 watts 0.1000 watts 0.1000 watts 0.1000 watts
Configuration Single Resistor Single Resistor Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data