Yageo USA RES 127 OHM 1/10W .5% SMD 0603 RT0603DRD07127RL

Description
RES 127ohm 1/10W .5% SMD 0603
Request a Quote Datasheet
Description
RES 127ohm 1/10W .5% SMD 0603
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 127 OHM 1/10W .5% SMD 0603 - RT0603DRD07127RL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 127 OHM 1/10W .5% SMD 0603
RT0603DRD07127RL
RES 127 OHM 1/10W .5% SMD 0603 RT0603DRD07127RL
RES 127ohm 1/10W .5% SMD 0603

RES 127ohm 1/10W .5% SMD 0603

Supplier's Site
Chip Resistor - Surface Mount - 311-2340-1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
311-2340-1-ND
Chip Resistor - Surface Mount 311-2340-1-ND
127 Ohms ±0.5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

127 Ohms ±0.5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 311-2340-6-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
311-2340-6-ND
Chip Resistor - Surface Mount 311-2340-6-ND
127 Ohms ±0.5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

127 Ohms ±0.5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 311-2340-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
311-2340-2-ND
Chip Resistor - Surface Mount 311-2340-2-ND
127 Ohms ±0.5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

127 Ohms ±0.5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Resistors - Chip Resistor - Surface Mount - RT0603DRD07127RL - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
RT0603DRD07127RL
Resistors - Chip Resistor - Surface Mount RT0603DRD07127RL
RES SMD 127 OHM 0.5% 1/10W 0603

RES SMD 127 OHM 0.5% 1/10W 0603

Supplier's Site
Res, 127R, 0.5%, 0.1W, Thin Film, 0603; Resistance Yageo - 59AK2422 - Newark, An Avnet Company
Chicago, IL, United States
Res, 127R, 0.5%, 0.1W, Thin Film, 0603; Resistance Yageo
59AK2422
Res, 127R, 0.5%, 0.1W, Thin Film, 0603; Resistance Yageo 59AK2422
RES, 127R, 0.5%, 0.1W, THIN FILM, 0603; Resistance:127ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

RES, 127R, 0.5%, 0.1W, THIN FILM, 0603; Resistance:127ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 127R, 0.5%, 0.1W, Thin Film, 0603; Resistance Yageo - 58AK8257 - Newark, An Avnet Company
Chicago, IL, United States
Res, 127R, 0.5%, 0.1W, Thin Film, 0603; Resistance Yageo
58AK8257
Res, 127R, 0.5%, 0.1W, Thin Film, 0603; Resistance Yageo 58AK8257
RES, 127R, 0.5%, 0.1W, THIN FILM, 0603; Resistance:127ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

RES, 127R, 0.5%, 0.1W, THIN FILM, 0603; Resistance:127ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Resistor - Surface Mount - RT0603DRD07127RL - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
RT0603DRD07127RL
Chip Resistor - Surface Mount RT0603DRD07127RL
RES SMD 127 OHM 0.5% 1/10W 0603

RES SMD 127 OHM 0.5% 1/10W 0603

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Resistors Chip Resistors
Product Number RT0603DRD07127RL 311-2340-1-ND RT0603DRD07127RL 59AK2422 RT0603DRD07127RL
Product Name RES 127 OHM 1/10W .5% SMD 0603 Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount Res, 127R, 0.5%, 0.1W, Thin Film, 0603; Resistance Yageo Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603 0603; 0603 0603; 0603 (1608 Metric) 0603; 0603 [1608 Metric]
Resistance Range 127 ohms 127 ohms 127 ohms 127 ohms 127 ohms
Tolerance 0.5000 +/- % 0.5000 +/- % 0.5000 +/- % 0.5000 +/- % 0.5000 +/- %
Power Rating 10 watts 0.1000 watts 0.1000 watts 0.1000 watts 0.1000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - CLP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details