Yageo USA Chip Resistor - Surface Mount RT0603DRD0711RL

Description
11 Ohms ±0.5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film
Request a Quote Datasheet
Description
11 Ohms ±0.5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - RT0603DRD0711RL-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RT0603DRD0711RL-ND
Chip Resistor - Surface Mount RT0603DRD0711RL-ND
11 Ohms ±0.5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

11 Ohms ±0.5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
RES 11.0 OHM 1/10W .5% SMD 0603 - RT0603DRD0711RL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 11.0 OHM 1/10W .5% SMD 0603
RT0603DRD0711RL
RES 11.0 OHM 1/10W .5% SMD 0603 RT0603DRD0711RL
RES 11.0ohm 1/10W .5% SMD 0603

RES 11.0ohm 1/10W .5% SMD 0603

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number RT0603DRD0711RL-ND RT0603DRD0711RL
Product Name Chip Resistor - Surface Mount RES 11.0 OHM 1/10W .5% SMD 0603
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0603; 0603 Surface Mount Technology (SMT / SMD); 0603
Resistance Range 11 ohms 11 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
Chassis Mount Resistors - 1311297 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Resistors - Chip Resistor - Surface Mount - 1375501-SMT-R005-1.0 - Win Source Electronics
Specs
Resistance Range 0.0050 ohms
Tolerance 1 +/- %
Temperature Coefficient 100 ±ppm/°C
View Details
2 suppliers