Yageo USA RES 115 OHM 1/10W .5% SMD 0603 RT0603DRD07115RL

Description
RES 115ohm 1/10W .5% SMD 0603
Request a Quote Datasheet
Description
RES 115ohm 1/10W .5% SMD 0603
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 115 OHM 1/10W .5% SMD 0603 - RT0603DRD07115RL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 115 OHM 1/10W .5% SMD 0603
RT0603DRD07115RL
RES 115 OHM 1/10W .5% SMD 0603 RT0603DRD07115RL
RES 115ohm 1/10W .5% SMD 0603

RES 115ohm 1/10W .5% SMD 0603

Supplier's Site
Chip Resistor - Surface Mount - RT0603DRD07115RL-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RT0603DRD07115RL-ND
Chip Resistor - Surface Mount RT0603DRD07115RL-ND
115 Ohms ±0.5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

115 Ohms ±0.5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RT0603DRD07115RL RT0603DRD07115RL-ND
Product Name RES 115 OHM 1/10W .5% SMD 0603 Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603 0603; 0603
Resistance Range 115 ohms 115 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 10 watts 0.1000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Surface Mount Resistors - 3-2176074-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 14000 ohms
View Details
4 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details