Yageo USA Chip Resistor - Surface Mount RT0603DRD07110RL

Description
110 Ohms ±0.5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film
Request a Quote Datasheet
Description
110 Ohms ±0.5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 311-110DTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
311-110DTR-ND
Chip Resistor - Surface Mount 311-110DTR-ND
110 Ohms ±0.5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

110 Ohms ±0.5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 311-110DCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
311-110DCT-ND
Chip Resistor - Surface Mount 311-110DCT-ND
110 Ohms ±0.5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

110 Ohms ±0.5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 311-110DDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
311-110DDKR-ND
Chip Resistor - Surface Mount 311-110DDKR-ND
110 Ohms ±0.5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

110 Ohms ±0.5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
RES 110 OHM 1/10W .5% 0603 SMD - RT0603DRD07110RL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 110 OHM 1/10W .5% 0603 SMD
RT0603DRD07110RL
RES 110 OHM 1/10W .5% 0603 SMD RT0603DRD07110RL
RES 110ohm 1/10W .5% 0603 SMD

RES 110ohm 1/10W .5% 0603 SMD

Supplier's Site
Resistors - Chip Resistor - Surface Mount - RT0603DRD07110RL - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Resistors - Chip Resistor - Surface Mount
RT0603DRD07110RL
Resistors - Chip Resistor - Surface Mount RT0603DRD07110RL
RES SMD 110 OHM 0.5% 1/10W 0603

RES SMD 110 OHM 0.5% 1/10W 0603

Supplier's Site
RES SMD 110 OHM 0.5% 1/10W 0603 - 898-RT0603DRD07110RL - Utmel Electronic Limited
Hong Kong, China
RES SMD 110 OHM 0.5% 1/10W 0603
898-RT0603DRD07110RL
RES SMD 110 OHM 0.5% 1/10W 0603 898-RT0603DRD07110RL
RES SMD 110 OHM 0.5% 1/10W 0603

RES SMD 110 OHM 0.5% 1/10W 0603

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited
Product Category Resistors Resistors Resistors Resistors
Product Number 311-110DTR-ND RT0603DRD07110RL RT0603DRD07110RL 898-RT0603DRD07110RL
Product Name Chip Resistor - Surface Mount RES 110 OHM 1/10W .5% 0603 SMD Resistors - Chip Resistor - Surface Mount RES SMD 110 OHM 0.5% 1/10W 0603
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip); Thin Film
Mounting / Packaging 0603; 0603 Surface Mount Technology (SMT / SMD); 0603 0603; 0603 (1608 Metric) Surface Mount Technology (SMT / SMD); SURFACE MOUNT
Resistance Range 110 ohms 110 ohms 110 ohms 110 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R181JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Shunt Resistor - Four Terminal Through Hole - AZ-H - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details